Vicor Corporation Power Supplies Board Mount DCDC Converters - V48C12C150B V48C12C150B

Description
Manufacturer: Vicor Corporation Win Source Part Number: 1278979-V48C12C150B Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 88% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Quarter Brick Current - Output (Maximum): 12.5A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: V48C12C150 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 150W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.28" L x 1.45" W x 0.54" H (57.9mm x 36.8mm x 13.7mm)
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 1278979-V48C12C150B Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 88% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Quarter Brick Current - Output (Maximum): 12.5A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: V48C12C150 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 150W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.28" L x 1.45" W x 0.54" H (57.9mm x 36.8mm x 13.7mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V48C12C150B
1278979-V48C12C150B
Power Supplies Board Mount DCDC Converters - V48C12C150B 1278979-V48C12C150B
Manufacturer: Vicor Corporation Win Source Part Number: 1278979-V48C12C150B Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 88% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Quarter Brick Current - Output (Maximum): 12.5A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: V48C12C150 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 150W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.28" L x 1.45" W x 0.54" H (57.9mm x 36.8mm x 13.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278979-V48C12C150B
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 12V
Efficiency: 88%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Quarter Brick
Current - Output (Maximum): 12.5A
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: V48C12C150
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 150W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 2.28" L x 1.45" W x 0.54" H (57.9mm x 36.8mm x 13.7mm)

Buy Now
CONVERTER MOD DC/DC 12V 150W Isolated 1 36V 75V 12V - - * 150W * * - V48C12C150B - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 12V 150W Isolated 1 36V 75V 12V - - * 150W * *
V48C12C150B
CONVERTER MOD DC/DC 12V 150W Isolated 1 36V 75V 12V - - * 150W * * V48C12C150B
CONVERTER MOD DC/DC 12V 150W Isolated 1 36V 75V 12V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm x 13.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 12V 150W Isolated 1 36V 75V 12V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm x 13.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
DC DC Converters - V48C12C150B-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V48C12C150B-ND
DC DC Converters V48C12C150B-ND
Isolated Module DC DC Converter 1 Output 12V 12.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 12.5A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - V48C12C150B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V48C12C150B
Power Supplies - Board Mount - DC DC Converters V48C12C150B
DC DC CONVERTER 12V 150W

DC DC CONVERTER 12V 150W

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1278979-V48C12C150B V48C12C150B V48C12C150B-ND V48C12C150B
Product Name Power Supplies Board Mount DCDC Converters - V48C12C150B CONVERTER MOD DC/DC 12V 150W Isolated 1 36V 75V 12V - - * 150W * * DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Current 12.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6969-ea-bt-20360-80-triple-4u-32188 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 80 amps
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details