Vicor Corporation Power Supplies Board Mount DCDC Converters - V48B12C250BL V48B12C250BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 1278975-V48B12C250BL Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 87% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: 9-DIP Module Current - Output (Maximum): 20.83A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: V48B12C250 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 250W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 1278975-V48B12C250BL Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 87% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: 9-DIP Module Current - Output (Maximum): 20.83A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: V48B12C250 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 250W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V48B12C250BL
1278975-V48B12C250BL
Power Supplies Board Mount DCDC Converters - V48B12C250BL 1278975-V48B12C250BL
Manufacturer: Vicor Corporation Win Source Part Number: 1278975-V48B12C250BL Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 87% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: 9-DIP Module Current - Output (Maximum): 20.83A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: V48B12C250 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 250W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278975-V48B12C250BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 12V
Efficiency: 87%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: 9-DIP Module
Current - Output (Maximum): 20.83A
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: V48B12C250
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 250W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)

Buy Now
DC DC Converters - 1102-1412-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-1412-ND
DC DC Converters 1102-1412-ND
Isolated Module DC DC Converter 1 Output 12V 20.83A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 20.83A 36V - 75V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 12V 250W Isolated 1 36V 75V 12V - - * 250W * * - V48B12C250BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 12V 250W Isolated 1 36V 75V 12V - - * 250W * *
V48B12C250BL
CONVERTER MOD DC/DC 12V 250W Isolated 1 36V 75V 12V - - * 250W * * V48B12C250BL
CONVERTER MOD DC/DC 12V 250W Isolated 1 36V 75V 12V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 12V 250W Isolated 1 36V 75V 12V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - V48B12C250BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V48B12C250BL
Power Supplies - Board Mount - DC DC Converters V48B12C250BL
DC DC CONVERTER 12V 250W

DC DC CONVERTER 12V 250W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1278975-V48B12C250BL 1102-1412-ND V48B12C250BL V48B12C250BL
Product Name Power Supplies Board Mount DCDC Converters - V48B12C250BL DC DC Converters CONVERTER MOD DC/DC 12V 250W Isolated 1 36V 75V 12V - - * 250W * * Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Current 20.83 amps
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10360-120-3u-27672 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 120 amps
View Details
Gold Box - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details