DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 150 200 240 250 260 270 280 290 293 294 295 296 297 298 299 300 301 302 303 304 305 310 320 330 332
Product Name Notes
DC DC Converter Output - Input
Isolated Module DC DC Converter 1 Output 12V 12.5A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 12V 20.83A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 12V 6.25A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 15V 10A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 15V 16.67A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 15V 5A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 24V 10.42A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 24V 3.13A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 24V 6.25A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 28V 5.36A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 28V 8.93A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 3.3V 30.3A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 3.3V 45.45A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 36V 6.94A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 48V 5.21A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 5V 30A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 5V 40A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 5V 60A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 5V 80A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 8V 25A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 8V 50A 180V - 375V Input

<< Prev Next >>