Vicor Corporation DC DC Converters V48B5M200BL

Description
Isolated Module DC DC Converter 1 Output 5V 40A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 40A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - V48B5M200BL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V48B5M200BL-ND
DC DC Converters V48B5M200BL-ND
Isolated Module DC DC Converter 1 Output 5V 40A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 40A 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V48B5M200BL
798991-V48B5M200BL
Power Supplies Board Mount DCDC Converters - V48B5M200BL 798991-V48B5M200BL
Manufacturer: Vicor Corporation Win Source Part Number: 798991-V48B5M200BL Series: MINI Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Features: OVP, UVLO Package: 9-DIP Module Applications: ITE (Commercial) Power (Watts): 200W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 85% Family Name: V48B5M200BL Categories: Power Supplies - Board Mount Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 40A Alternative Parts (Cross-Reference): HLS30ZG; HLS30ZGG; AM80A-048L-050F40; FES200ZG-AG; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 798991-V48B5M200BL
Series: MINI
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Features: OVP, UVLO
Package: 9-DIP Module
Applications: ITE (Commercial)
Power (Watts): 200W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 85%
Family Name: V48B5M200BL
Categories: Power Supplies - Board Mount
Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 40A
Alternative Parts (Cross-Reference): HLS30ZG; HLS30ZGG; AM80A-048L-050F40; FES200ZG-AG;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CONVERTER MOD DC/DC 5V 200W Isolated 1 36V 75V 5V - - * 200W * * - V48B5M200BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 5V 200W Isolated 1 36V 75V 5V - - * 200W * *
V48B5M200BL
CONVERTER MOD DC/DC 5V 200W Isolated 1 36V 75V 5V - - * 200W * * V48B5M200BL
CONVERTER MOD DC/DC 5V 200W Isolated 1 36V 75V 5V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm x 15.7mm) Bulk -55¦C ~ 100¦C *

CONVERTER MOD DC/DC 5V 200W Isolated 1 36V 75V 5V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm x 15.7mm) Bulk -55¦C ~ 100¦C *

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - V48B5M200BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V48B5M200BL
Power Supplies - Board Mount - DC DC Converters V48B5M200BL
DC DC CONVERTER 5V 200W

DC DC CONVERTER 5V 200W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number V48B5M200BL-ND 798991-V48B5M200BL V48B5M200BL V48B5M200BL
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - V48B5M200BL CONVERTER MOD DC/DC 5V 200W Isolated 1 36V 75V 5V - - * 200W * * Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
DC Output Current 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227877 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
View Details