Isolated Module DC DC Converter 1 Output 24V 10.42A 36V - 75V Input
CONVERTER MOD DC/DC 24V 250W Isolated 1 36V 75V 24V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm x 15.7mm) Bulk -10¦C ~ 100¦C *
DC DC CONVERTER 24V 250W
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1102-5985-ND | V48B24E250BG | V48B24E250BG |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 24V 250W Isolated 1 36V 75V 24V - - * 250W * * | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | |
| DC Output Current | 10.42 amps |