DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 150 200 230 240 250 260 270 280 290 291 292 293 294 295 296 297 298 299 300 301 302 310 320 330 332
Product Name Notes
DC DC Converter Output - Input
Isolated Module DC DC Converter 1 Output 12V 12.5A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 4.17A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 8.33A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 8.3A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 10A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 3.33A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 6.67A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 2.08A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 4.17A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 6.3A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 28V 1.78A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 28V 3.57A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 28V 5.4A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 48V 3.13A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 48V 4.17A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 48V 5.2A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 30A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 40A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 6.5V 30.8A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 8V 25A 18V - 36V Input

<< Prev Next >>