DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 0 ~ 16VDC Output Rack Mount (AC to DC) Power Supply LED 0 ~ 50A Output Features Regulated | |
| 0 ~ 17.5VDC, 0 ~ 35VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 6A, 0 ~ 3A Output Features GPIB Port, Programmable | |
| 0 ~ 18VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output Features Programmable, RS232 Port | |
| 0 ~ 18VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 5A Output Features Programmable, RS232 Port | |
| 0 ~ 30VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A Output Features Programmable | |
| 0 ~ 32VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 3A Output Features Programmable, RS232 Port | |
| 0 ~ 32VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 6A Output Features Programmable, RS232 Port | |
| 0 ~ 32VDC Output Rack Mount (AC to DC) Power Supply LED 0 ~ 20A Output 640W Features Regulated | |
| 0 ~ 32VDC Output Rack Mount (AC to DC) Power Supply LED 0 ~ 30A Output Features Regulated | |
| 0 ~ 35VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 2A Output Features GPIB Port, Programmable | |
| 0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 1.5A Output Features Programmable | |
| 0 ~ 64VDC Output Rack Mount (AC to DC) Power Supply LED 0 ~ 10A Output 640W Features Regulated | |
| 0 ~ 64VDC Output Rack Mount (AC to DC) Power Supply LED 0 ~ 15A Output Features Regulated | |
| 0 ~ 72VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 1.5A Output Features Programmable, RS232 Port | |
| 1 ~ 16VDC Output Bench (AC to DC) Power Supply LED 0 ~ 60A Output Features Adjustable or Fixed Selection Switch | |
| 1 ~ 32VDC Output Bench (AC to DC) Power Supply LED 0 ~ 30A Output Features Adjustable or Fixed Selection Switch | |
| 1 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 15A Output Features Adjustable or Fixed Selection Switch | |
| 24V AC ADAPTER FOR V6100R, V6110 | |
| 5.25V AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V AC ADAPTER FOR V6100R AND V61 | |
| AC/DC CONVERTER 12V 180W | |
| AC/DC CONVERTER 15V 180W | |
| AC/DC CONVERTER 19V 180W | |
| AC/DC CONVERTER 24V 180W | |
| AC/DC CONVERTER 28V 180W | |
| AC/DC CONVERTER 48V 180W | |
| DC DC Converter Output - Input | |
| DC DC Converter Output Input | |
| DC-DC IGBT & SIC | |
| DC-DC INDUSTRIAL CONVERTER 1 OUT | |
| DC-DC INDUSTRIAL | |
| Enclosed DC DC Converter 1 Output -1000V 20mA 30V Input | |
| Enclosed DC DC Converter 1 Output -1000V 30mA 30V Input | |
| Enclosed DC DC Converter 1 Output 1000V 250µA 26.4V Input | |
| Enclosed DC DC Converter 1 Output 1000V 30mA 30V Input | |
| Enclosed DC DC Converter 1 Output 125V 160mA 30V Input | |
| Enclosed DC DC Converter 1 Output 125V 32mA 16V Input | |
| Enclosed, High Voltage DC DC Converter 1 Output 1000V 30mA 30V Input | |
| Enclosed, High Voltage DC DC Converter 2 Output 1000V -1000V 125mA 30V Input | |
| Enclosed, High Voltage DC DC Converter 2 Output 1000V -1000V 125mA, 125mA 30V Input | |
| FIXED ISOLATED SIP MODULE | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output -1000V 20mA 23V - 30V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output -1000V 30mA 23V - 30V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output -1000V 4mA 11V - 16V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 20mA 23V - 30V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 30mA 23V - 30V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 4mA 11V - 16V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 125V 160mA 23V - 30V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 125V 240mA 23V - 30V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 125V 32mA 11V - 16V Input | |
| Isolated Module DC DC Converter 1 Output 12V 100mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 100mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 100mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 12V 100mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 100mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66.6mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66.6mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66.6mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66.6mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66.6mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66.6mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 50mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 50mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 50mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 24V 50mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 50mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 50mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 3.3 ~ 6V 300mA 8V - 42V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111.1mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111.1mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111.1mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111.1mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111.1mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111.1mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 4.5V - 5.5V Input | |
| ISOLATED MODULE DC DC CONVERTERS | |
| Open Frame AC DC Converters 1 Output 12V 83mA 85 ~ 264 VAC, 70 ~ 400 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 67mA 85 ~ 264 VAC, 70 ~ 400 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 42mA 85 ~ 264 VAC, 70 ~ 400 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 200mA 85 ~ 264 VAC, 70 ~ 400 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 200mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 9V 111mA 85 ~ 264 VAC, 70 ~ 400 VDC Input | |
| WPME-FIRM FIXED ISOLATED REGULAT | |
| WPME-FISM FIXED ISOLATED SIP MOD | |
| WPME-FISM FIXED ISOLATED SIP/SMT |
| << Prev | Next >> |