B&K Precision Power Supplies (Test, Bench) 1902B

Description
1 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 15A Output Features Adjustable or Fixed Selection Switch
Request a Quote Datasheet
Description
1 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 15A Output Features Adjustable or Fixed Selection Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1902B-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1902B-ND
Power Supplies (Test, Bench) BK1902B-ND
1 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 15A Output Features Adjustable or Fixed Selection Switch

1 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 15A Output Features Adjustable or Fixed Selection Switch

Buy Now Datasheet
DC Power Supply - 1902B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1902B
DC Power Supply 1902B
The 1902B is a 900 W, 60 V, 15 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Variable Output Voltage: 1-60 V Variable Output Current: 0-15 A Auxiliary Output Current: 5 A Max Output Power: 900 W Automatic CV (constant voltage)/CC(constant current) crossover operation Lightweight and compact Rotary encoder control for precise voltage and current setting Save up to 3 user-defined voltage and current presets for quick recall Analog remote control function USB interface Remote sensing terminal (model 1900B only) Overvoltage, overtemperature, and overload protection Flexible operating modes: Front panel (normal), Preset, or Remote Control 2 Year Warranty Included Accessories: Power cord, instruction manual, USB cable, remote control connector Optional Accessories: 5A Hook-Up Cable Set (TL5A) Power Supply Test Lead Set (TLPS) High Current Premium Test Lead Accessory (TLPWR1) The B&K Precision 1902B is a laboratory grade switching DC power supply with high current output in a small, lightweight form factor. The 1902B providse various configurations of high output voltage or high output current and feature rotary encoder control knobs, which make setting voltage and current fast and precise. Its dual action push button allows the user to set both coarse and fine, voltage and current levels. In addition to constant voltage (CV) and constant current (CC) modes, these high efficiency DC power supplies offer preset and remote control modes. Save up to three different presets of voltage and current values for quick recall. The analog remote control function allows the output power, voltage, and current to be adjusted without touching the front panel of the power supply. These features make the 1902B suitable for a wide range of applications requiring high current including production testing, telecommunications, R&D, service, and university labs.

The 1902B is a 900 W, 60 V, 15 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Variable Output Voltage: 1-60 V
  • Variable Output Current: 0-15 A
  • Auxiliary Output Current: 5 A
  • Max Output Power: 900 W
  • Automatic CV (constant voltage)/CC(constant current) crossover operation
  • Lightweight and compact
  • Rotary encoder control for precise voltage and current setting
  • Save up to 3 user-defined voltage and current presets for quick recall
  • Analog remote control function
  • USB interface
  • Remote sensing terminal (model 1900B only)
  • Overvoltage, overtemperature, and overload protection
  • Flexible operating modes: Front panel (normal), Preset, or Remote Control
  • 2 Year Warranty

Included Accessories:

  • Power cord, instruction manual, USB cable, remote control connector

Optional Accessories:

  • 5A Hook-Up Cable Set (TL5A)
  • Power Supply Test Lead Set (TLPS)
  • High Current Premium Test Lead Accessory (TLPWR1)

The B&K Precision 1902B is a laboratory grade switching DC power supply with high current output in a small, lightweight form factor. The 1902B providse various configurations of high output voltage or high output current and feature rotary encoder control knobs, which make setting voltage and current fast and precise. Its dual action push button allows the user to set both coarse and fine, voltage and current levels.

In addition to constant voltage (CV) and constant current (CC) modes, these high efficiency DC power supplies offer preset and remote control modes. Save up to three different presets of voltage and current values for quick recall. The analog remote control function allows the output power, voltage, and current to be adjusted without touching the front panel of the power supply.

These features make the 1902B suitable for a wide range of applications requiring high current including production testing, telecommunications, R&D, service, and university labs.

Supplier's Site Datasheet
Dc Power Supply, 1Ch, 1-60V, 15A, Adj; Power Supply Output Type B&k Precision - 78Y9405 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, 1Ch, 1-60V, 15A, Adj; Power Supply Output Type B&k Precision
78Y9405
Dc Power Supply, 1Ch, 1-60V, 15A, Adj; Power Supply Output Type B&k Precision 78Y9405
DC POWER SUPPLY, 1CH, 1-60V, 15A, ADJ; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:15A; Power Rating:900W; Product Range:- RoHS Compliant: Yes

DC POWER SUPPLY, 1CH, 1-60V, 15A, ADJ; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:15A; Power Rating:900W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK1902B-ND 1902B 78Y9405
Product Name Power Supplies (Test, Bench) DC Power Supply Dc Power Supply, 1Ch, 1-60V, 15A, Adj; Power Supply Output Type B&k Precision
Type 1 DC Power Supply DC Power Supply
DC Output Voltage 1.0 to 60.0 volts 1.0 to 60.0 volts
DC Output Current 0.0 to 15 amps 15 amps
Ripple 5mV rms
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details