DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| AC/DC CONVERTER 12V 3W | |
| AC/DC CONVERTER 15V 3W | |
| AC/DC CONVERTER 24V 3W | |
| AC/DC CONVERTER 24V 5W | |
| AC/DC CONVERTER 3.3V 1.98W | |
| AC/DC CONVERTER 5V 3W | |
| AC/DC CONVERTER 9V 2.997W | |
| ASI POWER SUPPLY, 115/230VAC SUP | |
| ASI PS,115/230VAC SUPPLY,3A | |
| DC DC Converter Output - Input | |
| DC-DC INDUSTRIAL CONVERTER 1 OUT | |
| DC-DC INDUSTRIAL | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 18V 166mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 125mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 125mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 125mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 600mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 600mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 700mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 700mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 909mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 909mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 909mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 909mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 9V 333mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 333mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 166mA, 166mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 166mA, 166mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 3 Output -24V -48V -72V 43mA, 22mA, 14mA 11V - Input | |
| Isolated Module DC DC Converter 3 Output -24V -48V -72V 43mA, 22mA, 14mA 3.6V - 5V Input | |
| Isolated Module DC DC Converter 3 Output -24V -48V -72V 43mA, 22mA, 14mA 4.5V - 5.5V Input | |
| ISOLATED MODULE DC DC CONVERTERS | |
| Open Frame AC DC Converters 1 Output 12V 250mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 125mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 600mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 9V 333mA 85 ~ 305 VAC, 70 ~ 430 VDC Input |
| << Prev | Next >> |