B&K Precision Power Supplies (Test, Bench) 1790

Description
0 ~ 32VDC Output Rack Mount (AC to DC) Power Supply LED 0 ~ 20A Output 640W Features Regulated
Request a Quote Datasheet
Description
0 ~ 32VDC Output Rack Mount (AC to DC) Power Supply LED 0 ~ 20A Output 640W Features Regulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1790-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1790-ND
Power Supplies (Test, Bench) BK1790-ND
0 ~ 32VDC Output Rack Mount (AC to DC) Power Supply LED 0 ~ 20A Output 640W Features Regulated

0 ~ 32VDC Output Rack Mount (AC to DC) Power Supply LED 0 ~ 20A Output 640W Features Regulated

Buy Now Datasheet
Power Supply; 0 to 32 V; 0 to 20; 640 W; 0 to 40 degC - 70146335 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 0 to 32 V; 0 to 20; 640 W; 0 to 40 degC
70146335
Power Supply; 0 to 32 V; 0 to 20; 640 W; 0 to 40 degC 70146335
Programmable Power Supply, 115 to 230 VAC Input Voltage These are linear high current DC power supplies are suitable for bench or standard 19" rack operation. These linear power supplies are high power workhorses that will easily deliver clean power to your high current circuits. 1790 — 0-32 V/20 A; 1791 — 0-64 V/10 A; 1794 — 0-32 V/30 A; 1795 — 0-64 V/15 A; 1796 — 0-16 V/50 A Delivers Clean Well Regulated Power CV and CC Operation Front Panel Output On/Off Switch Over Voltage Protection

Programmable Power Supply, 115 to 230 VAC Input Voltage
These are linear high current DC power supplies are suitable for bench or standard 19" rack operation. These linear power supplies are high power workhorses that will easily deliver clean power to your high current circuits.

  • 1790 — 0-32 V/20 A; 1791 — 0-64 V/10 A; 1794 — 0-32 V/30 A; 1795 — 0-64 V/15 A; 1796 — 0-16 V/50 A
  • Delivers Clean Well Regulated Power
  • CV and CC Operation
  • Front Panel Output On/Off Switch
  • Over Voltage Protection
Supplier's Site
DC Power Supply - 1790 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1790
DC Power Supply 1790
The 1790 is a 640 W, 32 V, 20 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-32 V Output Current: 0-20 A Constant Voltage/Constant Current Operation Remote Programming Facility Facility for Presetting the Output Voltage and Max. Load Current Limits Separate DC Output ON/OFF Switch Remote Sensing Facility High Stability and Close Regulation ± 0.01% Meets CE Specifications The BK Precision 1790 High Current Linear Power Supply, 0-32 VDC- 20A, LED is a cost effective, regulated DC power supply with 640 Watt output, suitable for bench operation or standard 19" rack operation. The BK Precision 1790 is a high power workhorse that will easily deliver clean power to your high current circuits. Ideal for telecom application Since noise elimination is critical for telecom application, the 1790 DC power supply offers low noise output, so that power supply noise does not interfere with testing of telecom devices. The 1790 is ideal for manufacturers who build equipment for telecom industry that operates from 48V or higher DC rail such as: base stations, switches, public and private telecom network equipment, PBX system and DC to DC power supplies that provide power to this equipment. These well-regulated constant voltage/constant current supplies deliver 0-32V at 0-20A. They can be adjusted continuously throughout the output range by front panel controls. The units will automatically cross over from constant voltage to constant current mode and vice-versa if the output exceeds preset limits. Front panel LED meters are provided for monitoring voltage and current. The load terminals and remote sense terminals are located on the front panel. Either the positive or negative output terminal may be grounded or floated up to a maximum of ±300VDC above ground. Special features include the ability to set constant current with no load and remote sense to compensate for any wire loss. The 1790 is designed to meet CE specifications and has superior performance to comparable models costing 20 to 30% more.

The 1790 is a 640 W, 32 V, 20 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-32 V
  • Output Current: 0-20 A
  • Constant Voltage/Constant Current Operation
  • Remote Programming Facility
  • Facility for Presetting the Output Voltage and Max. Load Current Limits
  • Separate DC Output ON/OFF Switch
  • Remote Sensing Facility
  • High Stability and Close Regulation ± 0.01%
  • Meets CE Specifications

The BK Precision 1790 High Current Linear Power Supply, 0-32 VDC- 20A, LED is a cost effective, regulated DC power supply with 640 Watt output, suitable for bench operation or standard 19" rack operation. The BK Precision 1790 is a high power workhorse that will easily deliver clean power to your high current circuits.

Ideal for telecom application

Since noise elimination is critical for telecom application, the 1790 DC power supply offers low noise output, so that power supply noise does not interfere with testing of telecom devices. The 1790 is ideal for manufacturers who build equipment for telecom industry that operates from 48V or higher DC rail such as: base stations, switches, public and private telecom network equipment, PBX system and DC to DC power supplies that provide power to this equipment.

These well-regulated constant voltage/constant current supplies deliver 0-32V at 0-20A. They can be adjusted continuously throughout the output range by front panel controls. The units will automatically cross over from constant voltage to constant current mode and vice-versa if the output exceeds preset limits. Front panel LED meters are provided for monitoring voltage and current. The load terminals and remote sense terminals are located on the front panel. Either the positive or negative output terminal may be grounded or floated up to a maximum of ±300VDC above ground.

Special features include the ability to set constant current with no load and remote sense to compensate for any wire loss. The 1790 is designed to meet CE specifications and has superior performance to comparable models costing 20 to 30% more.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK1790-ND 70146335 1790
Product Name Power Supplies (Test, Bench) Power Supply; 0 to 32 V; 0 to 20; 640 W; 0 to 40 degC DC Power Supply
Type DC Power Supply; 1 DC Power Supply
DC Output Voltage 0.0 to 32.0 volts 32.0 volts
DC Output Current 0.0 to 20 amps 20 amps
Ripple 1mV rms
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details