B&K Precision Power Supplies (Test, Bench) 1788

Description
0 ~ 32VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 6A Output Features Programmable, RS232 Port
Request a Quote Datasheet
Description
0 ~ 32VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 6A Output Features Programmable, RS232 Port
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1788-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1788-ND
Power Supplies (Test, Bench) BK1788-ND
0 ~ 32VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 6A Output Features Programmable, RS232 Port

0 ~ 32VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 6A Output Features Programmable, RS232 Port

Buy Now Datasheet
DC Power Supply - 1788 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1788
DC Power Supply 1788
The 1788 is a 192 W, 32 V, 6 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Sixteen user programmable preset outputs Controllable Output On/Off Switch 10mV/10mA setable resolution Closed case calibration Low ripple and noise Excellent temperature stability Serial interface cable and software included The BK Precision 1788 0-32 VDC, 0-6A, Digital Readout DC Power Supply w/RS232 Interface offers new levels of "ease of use" and programmable functionality. The BK Precision 1788 has direct key in entry that makes voltage and current selection fast, accurate and easy. In case calibration allows for simple, cost savings, uninterrupted operation.

The 1788 is a 192 W, 32 V, 6 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Sixteen user programmable preset outputs
  • Controllable Output On/Off Switch
  • 10mV/10mA setable resolution
  • Closed case calibration
  • Low ripple and noise
  • Excellent temperature stability
  • Serial interface cable and software included

The BK Precision 1788 0-32 VDC, 0-6A, Digital Readout DC Power Supply w/RS232 Interface offers new levels of "ease of use" and programmable functionality. The BK Precision 1788 has direct key in entry that makes voltage and current selection fast, accurate and easy. In case calibration allows for simple, cost savings, uninterrupted operation.

Supplier's Site Datasheet
Power Supply, Bench, 32V; Power Supply Output Type B&k Precision - 97J8011 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, 32V; Power Supply Output Type B&k Precision
97J8011
Power Supply, Bench, 32V; Power Supply Output Type B&k Precision 97J8011
POWER SUPPLY, BENCH, 32V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:192W; Supply Voltage Min:-; Plug Type:-RoHS Compliant: Yes

POWER SUPPLY, BENCH, 32V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:192W; Supply Voltage Min:-; Plug Type:-RoHS Compliant: Yes

Supplier's Site
Power Supply, Programmable; 0 to 32 V; 0 to 6 A; lt lt= gt= 1 mV (RMS); Digital - 70146154 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Programmable; 0 to 32 V; 0 to 6 A; lt lt= gt= 1 mV (RMS); Digital
70146154
Power Supply, Programmable; 0 to 32 V; 0 to 6 A; lt lt= gt= 1 mV (RMS); Digital 70146154
Sixteen user programmable preset outputs Controllable output On/Off Switch 10 mV/10 mA settable resolution Closed case calibration Low ripple and noise Excellent temperature stability Serial interface cable and software included Three Models: 1785B — 0-18 V/5 A; 1786B — 0-30 V/3 A; 1787B — 0-60 V/1.5 A; 1788 — 0-32 V/6 A Nine User-Programmable Preset Outputs Ten Step User-Programmable Output Routine Excellent Regulation and Low Noise In-Case Calibration Serial Interface Cable and Software Included

  • Sixteen user programmable preset outputs
  • Controllable output On/Off Switch
  • 10 mV/10 mA settable resolution
  • Closed case calibration
  • Low ripple and noise
  • Excellent temperature stability
  • Serial interface cable and software included
  • Three Models: 1785B — 0-18 V/5 A; 1786B — 0-30 V/3 A; 1787B — 0-60 V/1.5 A; 1788 — 0-32 V/6 A
  • Nine User-Programmable Preset Outputs
  • Ten Step User-Programmable Output Routine
  • Excellent Regulation and Low Noise
  • In-Case Calibration
  • Serial Interface Cable and Software Included
Supplier's Site

Technical Specifications

  DigiKey ValueTronics International, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK1788-ND 1788 97J8011 70146154
Product Name Power Supplies (Test, Bench) DC Power Supply Power Supply, Bench, 32V; Power Supply Output Type B&k Precision Power Supply, Programmable; 0 to 32 V; 0 to 6 A; lt lt= gt= 1 mV (RMS); Digital
Type DC Power Supply; 1 DC Power Supply DC Power Supply; Programmable Power Supply
DC Output Voltage 0.0 to 32.0 volts 0.0 to 32.0 volts 32.0 volts
DC Output Current 0.0 to 6 amps 6 amps 6 amps
Ripple 3mV p-p, 1mV rms
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 402-OEM-50KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
100 W Single Phase Single Output Low Profile Power Supplies - PS-10015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers