B&K Precision Power Supplies (Test, Bench) 1791

Description
0 ~ 64VDC Output Rack Mount (AC to DC) Power Supply LED 0 ~ 10A Output 640W Features Regulated
Request a Quote Datasheet
Description
0 ~ 64VDC Output Rack Mount (AC to DC) Power Supply LED 0 ~ 10A Output 640W Features Regulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1791-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1791-ND
Power Supplies (Test, Bench) BK1791-ND
0 ~ 64VDC Output Rack Mount (AC to DC) Power Supply LED 0 ~ 10A Output 640W Features Regulated

0 ~ 64VDC Output Rack Mount (AC to DC) Power Supply LED 0 ~ 10A Output 640W Features Regulated

Buy Now Datasheet
DC Power Supply - 1791 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1791
DC Power Supply 1791
The 1791 is a 640 W, 64 V, 10 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-64 V Output Current: 0-10 A Constant Voltage/Constant Current Operation Remote Programming Facility Facility for Presetting the Output Voltage and Max. Load Current Limits Separate DC Output ON/OFF Switch Remote Sensing Facility High Stability and Close Regulation ± 0.01% Meets CE Specifications The BK Precision 1791 High Current Linear Power Supply, 0-64 VDC- 10A, LED is a cost effective, regulated DC power supply with 640 Watt output, suitable for bench operation or standard 19" rack operation. The BK Precision 1791 is a high power workhorse that will easily deliver clean power to your high current circuits. Ideal for telecom application Since noise elimination is critical for telecom application, the 1791 DC power supply offers low noise output, so that power supply noise does not interfere with testing of telecom devices. The 1791 is ideal for manufacturers who build equipment for telecom industry that operates from 48V or higher DC rail such as: base stations, switches, public and private telecom network equipment, PBX system and DC to DC power supplies that provide power to this equipment. These well-regulated constant voltage/constant current supplies deliver 0-64 V at 0-10 A. They can be adjusted continuously throughout the output range by front panel controls. The units will automatically cross over from constant voltage to constant current mode and vice-versa if the output exceeds preset limits. Front panel LED meters are provided for monitoring voltage and current. The load terminals and remote sense terminals are located on the front panel. Either the positive or negative output terminal may be grounded or floated up to a maximum of ±300VDC above ground. Special features include the ability to set constant current with no load and remote sense to compensate for any wire loss. The 1791 is designed to meet CE specifications and has superior performance to comparable models costing 20 to 30% more.

The 1791 is a 640 W, 64 V, 10 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-64 V
  • Output Current: 0-10 A
  • Constant Voltage/Constant Current Operation
  • Remote Programming Facility
  • Facility for Presetting the Output Voltage and Max. Load Current Limits
  • Separate DC Output ON/OFF Switch
  • Remote Sensing Facility
  • High Stability and Close Regulation ± 0.01%
  • Meets CE Specifications

The BK Precision 1791 High Current Linear Power Supply, 0-64 VDC- 10A, LED is a cost effective, regulated DC power supply with 640 Watt output, suitable for bench operation or standard 19" rack operation. The BK Precision 1791 is a high power workhorse that will easily deliver clean power to your high current circuits.

Ideal for telecom application

Since noise elimination is critical for telecom application, the 1791 DC power supply offers low noise output, so that power supply noise does not interfere with testing of telecom devices. The 1791 is ideal for manufacturers who build equipment for telecom industry that operates from 48V or higher DC rail such as: base stations, switches, public and private telecom network equipment, PBX system and DC to DC power supplies that provide power to this equipment.

These well-regulated constant voltage/constant current supplies deliver 0-64 V at 0-10 A. They can be adjusted continuously throughout the output range by front panel controls. The units will automatically cross over from constant voltage to constant current mode and vice-versa if the output exceeds preset limits. Front panel LED meters are provided for monitoring voltage and current. The load terminals and remote sense terminals are located on the front panel. Either the positive or negative output terminal may be grounded or floated up to a maximum of ±300VDC above ground.

Special features include the ability to set constant current with no load and remote sense to compensate for any wire loss. The 1791 is designed to meet CE specifications and has superior performance to comparable models costing 20 to 30% more.

Supplier's Site Datasheet
Power Supply; DC Type of Power Supply; 0 to 64 V; 0 to 10 A; 640 W; 0 to 40 deg - 70146334 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; DC Type of Power Supply; 0 to 64 V; 0 to 10 A; 640 W; 0 to 40 deg
70146334
Power Supply; DC Type of Power Supply; 0 to 64 V; 0 to 10 A; 640 W; 0 to 40 deg 70146334
Programmable DC Power Supply, 120 V @ 60 Hz Input Voltage These are linear high current DC power supplies are suitable for bench or standard 19" rack operation. These linear power supplies are high power workhorses that will easily deliver clean power to your high current circuits. 1790 — 0-32 V/20 A; 1791 — 0-64 V/10 A; 1794 — 0-32 V/30 A; 1795 — 0-64 V/15 A; 1796 — 0-16 V/50 A Delivers Clean Well Regulated Power CV and CC Operation Front Panel Output On/Off Switch Over Voltage Protection

Programmable DC Power Supply, 120 V @ 60 Hz Input Voltage
These are linear high current DC power supplies are suitable for bench or standard 19" rack operation. These linear power supplies are high power workhorses that will easily deliver clean power to your high current circuits.

  • 1790 — 0-32 V/20 A; 1791 — 0-64 V/10 A; 1794 — 0-32 V/30 A; 1795 — 0-64 V/15 A; 1796 — 0-16 V/50 A
  • Delivers Clean Well Regulated Power
  • CV and CC Operation
  • Front Panel Output On/Off Switch
  • Over Voltage Protection
Supplier's Site

Technical Specifications

  DigiKey ValueTronics International, Inc. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK1791-ND 1791 70146334
Product Name Power Supplies (Test, Bench) DC Power Supply Power Supply; DC Type of Power Supply; 0 to 64 V; 0 to 10 A; 640 W; 0 to 40 deg
Type DC Power Supply; 1 DC Power Supply DC Power Supply
DC Output Voltage 0.0 to 64.0 volts 64.0 volts
DC Output Current 0.0 to 10 amps 10 amps
Ripple 1mV rms
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details