B&K Precision Power Supplies (Test, Bench) 1902

Description
1 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 15A Output Features Adjustable or Fixed Selection Switch
Request a Quote Datasheet
Description
1 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 15A Output Features Adjustable or Fixed Selection Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1902-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1902-ND
Power Supplies (Test, Bench) BK1902-ND
1 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 15A Output Features Adjustable or Fixed Selection Switch

1 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 15A Output Features Adjustable or Fixed Selection Switch

Buy Now Datasheet
Switching DC Power Supply, 1-60V, 15A - 70146273 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switching DC Power Supply, 1-60V, 15A
70146273
Switching DC Power Supply, 1-60V, 15A 70146273
Full-Featured DC Power Supplies to Meet Your High Power Needs B&K Precision models 1900, 1901, and 1902 are laboratory grade switching DC power supplies with high current output in a small, lightweight form factor. The 1900 Series provide various configurations of high output voltage or high output current and feature rotary encoder control knobs, which make setting voltage and current fast and precise. Its dual action push button allows the user to set both coarse and fine, voltage and current levels. In addition to constant voltage (CV) and constant current (CC) modes, the high efficiency DC power supply offers a unique solution with its preset and remote control modes. Save up to three different presets of voltage and current values for quick recall. The analog remote control function allows the output power, voltage, and current to be adjusted without touching the front panel of the power supply. A remote sensing terminal (model 1900 only) is also available to compensate for voltage drop across load leads. These features make the 1900, 1901, and 1902 suitable for a wide range of applications requiring high current including production testing, telecommunications, R&D, service, and university labs. Features and Benefits Automatic CV (Constant Voltage/CC (Constants Current Crossover Operation Up to 60 A Output Current Lightweight and Compact Rotary Encoder Control for Precise Voltage and Current Setting Save Up to 3 User-Defined Voltage and Current Presets for Quick Recall Analog Remove Control Function Remote Sensing Terminal (Model 1900 Only) Overvoltage, Overtemperature, and Overload Protection Flexible Operating Modes: Front Panel (Normal), Preset, or Remote Control Front Panel 5 Amp Auxiliary Output

Full-Featured DC Power Supplies to Meet Your High Power Needs
B&K Precision models 1900, 1901, and 1902 are laboratory grade switching DC power supplies with high current output in a small, lightweight form factor. The 1900 Series provide various configurations of high output voltage or high output current and feature rotary encoder control knobs, which make setting voltage and current fast and precise. Its dual action push button allows the user to set both coarse and fine, voltage and current levels. In addition to constant voltage (CV) and constant current (CC) modes, the high efficiency DC power supply offers a unique solution with its preset and remote control modes. Save up to three different presets of voltage and current values for quick recall. The analog remote control function allows the output power, voltage, and current to be adjusted without touching the front panel of the power supply. A remote sensing terminal (model 1900 only) is also available to compensate for voltage drop across load leads. These features make the 1900, 1901, and 1902 suitable for a wide range of applications requiring high current including production testing, telecommunications, R&D, service, and university labs.
Features and Benefits

  • Automatic CV (Constant Voltage/CC (Constants Current Crossover Operation
  • Up to 60 A Output Current
  • Lightweight and Compact
  • Rotary Encoder Control for Precise Voltage and Current Setting
  • Save Up to 3 User-Defined Voltage and Current Presets for Quick Recall
  • Analog Remove Control Function
  • Remote Sensing Terminal (Model 1900 Only)
  • Overvoltage, Overtemperature, and Overload Protection
  • Flexible Operating Modes: Front Panel (Normal), Preset, or Remote Control
  • Front Panel 5 Amp Auxiliary Output
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number BK1902-ND 70146273
Product Name Power Supplies (Test, Bench) Switching DC Power Supply, 1-60V, 15A
Type DC Power Supply; 1
Unlock Full Specs
to access all available technical data

Similar Products

100W Slimline Single Phase  Single Output Power Supplies - PS-S10048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details