B&K Precision Power Supplies (Test, Bench) 1770

Description
0 ~ 17.5VDC, 0 ~ 35VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 6A, 0 ~ 3A Output Features GPIB Port, Programmable
Request a Quote Datasheet
Description
0 ~ 17.5VDC, 0 ~ 35VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 6A, 0 ~ 3A Output Features GPIB Port, Programmable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1770-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1770-ND
Power Supplies (Test, Bench) BK1770-ND
0 ~ 17.5VDC, 0 ~ 35VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 6A, 0 ~ 3A Output Features GPIB Port, Programmable

0 ~ 17.5VDC, 0 ~ 35VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 6A, 0 ~ 3A Output Features GPIB Port, Programmable

Buy Now Datasheet
DC Power Supply - 1770 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1770
DC Power Supply 1770
The 1770 is a 2 W, 17.5 V, 6 A DC power supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-17.5V; 0-35V Current: 0-6A; 0-3A Line Regulation: (120V ±10%) 0.001% Load Regulation: 0.001% + 1mV Ripple & Noise: 1mV RMS Operating Voltage: 110-120 VAC, 220-230 VAC Excellent programming resolution and accuracy Dual output, dual range flexibility meets most needs Integral system software makes in-case calibration quick and accurate Large character LCD display assures fast,“easy-to-read” measurements Three Year Warranty The BK Precision 1770 features excellent reliability (50K hrs. MTBF) and user flexibility. The 1770 is GPIB Programmable and includes a User Manual.

The 1770 is a 2 W, 17.5 V, 6 A DC power supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-17.5V; 0-35V
  • Current: 0-6A; 0-3A
  • Line Regulation: (120V ±10%) 0.001%
  • Load Regulation: 0.001% + 1mV
  • Ripple & Noise: 1mV RMS
  • Operating Voltage: 110-120 VAC, 220-230 VAC
  • Excellent programming resolution and accuracy
  • Dual output, dual range flexibility meets most needs
  • Integral system software makes in-case calibration quick and accurate
  • Large character LCD display assures fast,“easy-to-read” measurements
  • Three Year Warranty

The BK Precision 1770 features excellent reliability (50K hrs. MTBF) and user flexibility. The 1770 is GPIB Programmable and includes a User Manual.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number BK1770-ND 1770
Product Name Power Supplies (Test, Bench) DC Power Supply
Type DC Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W Digital AC-DC power supplies - EFE300-12-CCMDS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 0.2500 to 25 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Micro800 24V DC Power Supply - 2080-PS120-240VAC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
2 suppliers