DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 30 40 50 60 70 100 150 200 250 300 332
Product Name Notes
#NAME?
DC-DC INDUSTRIAL CONVERTER 1 OUT
DC-DC INDUSTRIAL CONVERTER
DC-DC INDUSTRIAL
Isolated Module DC DC Converter 1 Output 12V 83mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 3.135V - 3.465V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 8.55V - 9.45V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 3.135V - 3.465V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 8.55V - 9.45V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 3.135V - 3.465V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 8.55V - 9.45V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 3.135V - 3.465V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 8.55V - 9.45V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 9V 112mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 9V 112mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 9V 112mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 9V 112mA 3.135V - 3.465V Input
Isolated Module DC DC Converter 1 Output 9V 112mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 9V 112mA 8.55V - 9.45V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 3.135V - 3.465V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 8.55V - 9.45V Input
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 3.135V - 3.465V Input
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 8.55V - 9.45V Input
Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 3.135V - 3.465V Input
Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 8.55V - 9.45V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 3.135V - 3.465V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 8.55V - 9.45V Input
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 3.135V - 3.465V Input
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 8.55V - 9.45V Input
ISOLATED MODULE DC DC CONVERTERS

<< Prev Next >>