B&K Precision Power Supplies (Test, Bench) 1901B-220V

Description
1 ~ 32VDC Output Bench (AC to DC) Power Supply LED 0 ~ 30A Output Features Adjustable or Fixed Selection Switch
Request a Quote Datasheet
Description
1 ~ 32VDC Output Bench (AC to DC) Power Supply LED 0 ~ 30A Output Features Adjustable or Fixed Selection Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1901B-220V-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1901B-220V-ND
Power Supplies (Test, Bench) BK1901B-220V-ND
1 ~ 32VDC Output Bench (AC to DC) Power Supply LED 0 ~ 30A Output Features Adjustable or Fixed Selection Switch

1 ~ 32VDC Output Bench (AC to DC) Power Supply LED 0 ~ 30A Output Features Adjustable or Fixed Selection Switch

Buy Now Datasheet
DC Power Supply 1901B-220V
The 1901B-220V is a 960 W, 32 V, 30 A dc power supply from BK Precision. Features: 230 V version Output Voltage: 1 - 32V Output Current: 0 - 30A Input Voltage: 220 - 240VAC 50 Hz Course and fine rotary encoder control USB interface Overvoltage, overtemperature, and overload protection Automatic CV/CC crossover operation Accessories: Power Cord Instruction Manual USB Cable Remote Control Connector Applications: Production testing Telecommunications R&D Service University labs Specifications: Voltage Supply - 230VAC Voltage Output - 1 ~ 32VDC Current Output - 0 ~ 30A Display Type - LED Number of Characters - 3 (2) Number of Outputs - 1 Size / Dimension - 10.800" L x 7.900" W x 3.500" H (274.32mm x 200.66mm x 88.90mm) Features - Adjustable or Fixed Selection Switch Accuracy Voltmeter; Ammeter - 0.2% + 3 counts Voltage Regulation Line - 20mV Voltage Regulation Load - 50mV Current Regulation Line - 50mA Current Regulation Load - 150mA Ripple - 5mV rms The BK Precision 1901B220V Programmable Switching DC Power Supply, 32V/30A, 220VAC Line Input provides different configurations of high output voltage or high output current, adjustable through its dual action, course and fine rotary encoder control. In addition to its constant voltage (CV) and constant current (CC) modes, the high efficiency DC power supply offers a unique solution with its preset and analog remote control modes. Save up to three different presets of voltage and current values for quick recall. The analog remote control function allows the output power, voltage, and current to be adjusted without touching the front panel of the power supply. The 1901B-220V comes with built-in overvoltage protection, overtemperature protection, and overload protection circuitry. These protections help prevent serious damage to equipment in case of power supply failure. The image is for reference only. See product specification for details.

The 1901B-220V is a 960 W, 32 V, 30 A dc power supply from BK Precision.

Features:

  • 230 V version
  • Output Voltage: 1 - 32V
  • Output Current: 0 - 30A
  • Input Voltage: 220 - 240VAC 50 Hz
  • Course and fine rotary encoder control
  • USB interface
  • Overvoltage, overtemperature, and overload protection
  • Automatic CV/CC crossover operation

Accessories:

  • Power Cord
  • Instruction Manual
  • USB Cable
  • Remote Control Connector

Applications:

  • Production testing
  • Telecommunications
  • R&D
  • Service
  • University labs

Specifications:

  • Voltage Supply - 230VAC
  • Voltage Output - 1 ~ 32VDC
  • Current Output - 0 ~ 30A
  • Display Type - LED
  • Number of Characters - 3 (2)
  • Number of Outputs - 1
  • Size / Dimension - 10.800" L x 7.900" W x 3.500" H (274.32mm x 200.66mm x 88.90mm)
  • Features - Adjustable or Fixed Selection Switch
  • Accuracy Voltmeter; Ammeter - 0.2% + 3 counts
  • Voltage Regulation Line - 20mV
  • Voltage Regulation Load - 50mV
  • Current Regulation Line - 50mA
  • Current Regulation Load - 150mA
  • Ripple - 5mV rms

The BK Precision 1901B220V Programmable Switching DC Power Supply, 32V/30A, 220VAC Line Input provides different configurations of high output voltage or high output current, adjustable through its dual action, course and fine rotary encoder control. In addition to its constant voltage (CV) and constant current (CC) modes, the high efficiency DC power supply offers a unique solution with its preset and analog remote control modes. Save up to three different presets of voltage and current values for quick recall. The analog remote control function allows the output power, voltage, and current to be adjusted without touching the front panel of the power supply. The 1901B-220V comes with built-in overvoltage protection, overtemperature protection, and overload protection circuitry. These protections help prevent serious damage to equipment in case of power supply failure.

The image is for reference only. See product specification for details.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number BK1901B-220V-ND 1901B-220V
Product Name Power Supplies (Test, Bench) DC Power Supply
Type 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 329274 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details