B&K Precision Power Supplies (Test, Bench) 1787B

Description
0 ~ 72VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 1.5A Output Features Programmable, RS232 Port
Request a Quote Datasheet
Description
0 ~ 72VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 1.5A Output Features Programmable, RS232 Port
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1787B-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1787B-ND
Power Supplies (Test, Bench) BK1787B-ND
0 ~ 72VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 1.5A Output Features Programmable, RS232 Port

0 ~ 72VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 1.5A Output Features Programmable, RS232 Port

Buy Now Datasheet
Power Supply, Bench, 72V, 350Va; Power Supply Output Type B&k Precision - 97J8010 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, 72V, 350Va; Power Supply Output Type B&k Precision
97J8010
Power Supply, Bench, 72V, 350Va; Power Supply Output Type B&k Precision 97J8010
POWER SUPPLY, BENCH, 72V, 350VA; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:72V; Output Current Min:0A; Output Current Max:1.5A; Power Rating:108W; Supply Voltage Min:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, 72V, 350VA; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:72V; Output Current Min:0A; Output Current Max:1.5A; Power Rating:108W; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - 1787B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1787B
DC Power Supply 1787B
The 1787B is a 108 Watt DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Sixteen user programmable preset outputs Controllable Output On/Off Switch 10mV/10mA setable resolution Closed case calibration Low ripple and noise Excellent temperature stability Serial interface cable and software included The BK Precision 1787B 0-72 VDC, 0-1.5A, Programmable DC Power Supply w/RS232 Interface offers new levels of "ease of use" and programmable functionality. The Bk 1787B has direct key in entry that makes voltage and current selection fast, accurate and easy. In case calibration allows for simple, cost savings, uninterrupted operation.

The 1787B is a 108 Watt DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Sixteen user programmable preset outputs
  • Controllable Output On/Off Switch
  • 10mV/10mA setable resolution
  • Closed case calibration
  • Low ripple and noise
  • Excellent temperature stability
  • Serial interface cable and software included

The BK Precision 1787B 0-72 VDC, 0-1.5A, Programmable DC Power Supply w/RS232 Interface offers new levels of "ease of use" and programmable functionality. The Bk 1787B has direct key in entry that makes voltage and current selection fast, accurate and easy. In case calibration allows for simple, cost savings, uninterrupted operation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK1787B-ND 97J8010 1787B
Product Name Power Supplies (Test, Bench) Power Supply, Bench, 72V, 350Va; Power Supply Output Type B&k Precision DC Power Supply
Type DC Power Supply; 1 DC Power Supply
DC Output Voltage 0.0 to 72.0 volts 0.0 to 72.0 volts
DC Output Current 0.0 to 1.5 amps 1.5 amps
Ripple 1mV rms, 3mV p-p
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
AC/DC Adapters - 114084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
Number of Outputs 3 #
View Details