B&K Precision Power Supplies (Test, Bench) 1786B

Description
0 ~ 32VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 3A Output Features Programmable, RS232 Port
Request a Quote Datasheet
Description
0 ~ 32VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 3A Output Features Programmable, RS232 Port
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1786B-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1786B-ND
Power Supplies (Test, Bench) BK1786B-ND
0 ~ 32VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 3A Output Features Programmable, RS232 Port

0 ~ 32VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 3A Output Features Programmable, RS232 Port

Buy Now Datasheet
Power Supply, Bench, 32V; Power Supply Output Type B&k Precision - 97J8009 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, 32V; Power Supply Output Type B&k Precision
97J8009
Power Supply, Bench, 32V; Power Supply Output Type B&k Precision 97J8009
POWER SUPPLY, BENCH, 32V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Supply Voltage Min:-; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, 32V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Supply Voltage Min:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - 1786B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1786B
DC Power Supply 1786B
The 1786B is a 96 W, 32 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Sixteen user programmable preset outputs Controllable Output On/Off Switch 10mV/10mA setability resolution Closed case calibration Low ripple and noise Excellent temperature stability Serial interface cable and software included The BK Precision 1786B 0-32 VDC, 0-3A, Programmable DC Power Supply w/RS232 Interface offer new levels of "ease of use" and programmable functionality. The BK Precision 1786B has direct key in entry that makes voltage and current selection fast, accurate and easy. In case calibration allows for simple, cost savings, uninterrupted operation.

The 1786B is a 96 W, 32 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Sixteen user programmable preset outputs
  • Controllable Output On/Off Switch
  • 10mV/10mA setability resolution
  • Closed case calibration
  • Low ripple and noise
  • Excellent temperature stability
  • Serial interface cable and software included

The BK Precision 1786B 0-32 VDC, 0-3A, Programmable DC Power Supply w/RS232 Interface offer new levels of "ease of use" and programmable functionality.
The BK Precision 1786B has direct key in entry that makes voltage and current selection fast, accurate and easy. In case calibration allows for simple, cost savings, uninterrupted operation.

Supplier's Site Datasheet
Power Supply, Programmable; 0 to 32 V; 0 to 3 A; lt lt= gt= 1 mV (RMS); Digital - 70146152 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Programmable; 0 to 32 V; 0 to 3 A; lt lt= gt= 1 mV (RMS); Digital
70146152
Power Supply, Programmable; 0 to 32 V; 0 to 3 A; lt lt= gt= 1 mV (RMS); Digital 70146152
Sixteen user programmable preset outputs Controllable output On/Off Switch 10 mV/10 mA settable resolution Closed case calibration Low ripple and noise Excellent temperature stability Serial interface cable and software included Three Models: 1785B — 0-18 V/5 A; 1786B — 0-30 V/3 A; 1787B — 0-60 V/1.5 A; 1788 — 0-32 V/6 A Nine User-Programmable Preset Outputs Ten Step User-Programmable Output Routine Excellent Regulation and Low Noise In-Case Calibration Serial Interface Cable and Software Included

  • Sixteen user programmable preset outputs
  • Controllable output On/Off Switch
  • 10 mV/10 mA settable resolution
  • Closed case calibration
  • Low ripple and noise
  • Excellent temperature stability
  • Serial interface cable and software included
  • Three Models: 1785B — 0-18 V/5 A; 1786B — 0-30 V/3 A; 1787B — 0-60 V/1.5 A; 1788 — 0-32 V/6 A
  • Nine User-Programmable Preset Outputs
  • Ten Step User-Programmable Output Routine
  • Excellent Regulation and Low Noise
  • In-Case Calibration
  • Serial Interface Cable and Software Included
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ValueTronics International, Inc. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK1786B-ND 97J8009 1786B 70146152
Product Name Power Supplies (Test, Bench) Power Supply, Bench, 32V; Power Supply Output Type B&k Precision DC Power Supply Power Supply, Programmable; 0 to 32 V; 0 to 3 A; lt lt= gt= 1 mV (RMS); Digital
Type DC Power Supply; 1 DC Power Supply Programmable Power Supply
DC Output Voltage 0.0 to 32.0 volts 0.0 to 32.0 volts 32.0 volts
DC Output Current 0.0 to 3 amps 3 amps 3 amps
Ripple 1mV rms, 3mV p-p
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
25W to 300W Medical AC-DC External Power Supplies - DTM300PW-280D1 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details