B&K Precision Power Supplies (Test, Bench) 1785A

Description
0 ~ 18VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output Features Programmable, RS232 Port
Request a Quote Datasheet
Description
0 ~ 18VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output Features Programmable, RS232 Port
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1785A-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1785A-ND
Power Supplies (Test, Bench) BK1785A-ND
0 ~ 18VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output Features Programmable, RS232 Port

0 ~ 18VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output Features Programmable, RS232 Port

Buy Now Datasheet
DC Power Supply - 1785A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1785A
DC Power Supply 1785A
The 1785A is a 90 W, 18 V, 5A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Nine user programmable preset outputs Ten step user programmable output routine In-case calibration Serial interface cable and software included The BK Precision 1785A is a Programmable Power Supply that offers a new level of "ease of use" and programmable functionality in a low cost solution. Direct key in entry makes voltage and current selection fast, accurate and easy. User programmed outputs allow the operator to preset 99 frequently used voltage and current settings into memory for easy recall. Preprogram a 10 step output routine via the keypad or PC interface for automated testing in preproduction, production or R&D environments. In case calibration allows for simple, cost savings, uninterrupted operation.

The 1785A is a 90 W, 18 V, 5A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Nine user programmable preset outputs
  • Ten step user programmable output routine
  • In-case calibration
  • Serial interface cable and software included

The BK Precision 1785A is a Programmable Power Supply that offers a new level of "ease of use" and programmable functionality in a low cost solution. Direct key in entry makes voltage and current selection fast, accurate and easy. User programmed outputs allow the operator to preset 99 frequently used voltage and current settings into memory for easy recall. Preprogram a 10 step output routine via the keypad or PC interface for automated testing in preproduction, production or R&D environments. In case calibration allows for simple, cost savings, uninterrupted operation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number BK1785A-ND 1785A
Product Name Power Supplies (Test, Bench) DC Power Supply
Type DC Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details