B&K Precision Power Supplies (Test, Bench) 1900B

Description
1 ~ 16VDC Output Bench (AC to DC) Power Supply LED 0 ~ 60A Output Features Adjustable or Fixed Selection Switch
Request a Quote Datasheet
Description
1 ~ 16VDC Output Bench (AC to DC) Power Supply LED 0 ~ 60A Output Features Adjustable or Fixed Selection Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1900B-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1900B-ND
Power Supplies (Test, Bench) BK1900B-ND
1 ~ 16VDC Output Bench (AC to DC) Power Supply LED 0 ~ 60A Output Features Adjustable or Fixed Selection Switch

1 ~ 16VDC Output Bench (AC to DC) Power Supply LED 0 ~ 60A Output Features Adjustable or Fixed Selection Switch

Buy Now Datasheet
Dc Power Supply, 1Ch, 1-16V, 60A, Adj; Power Supply Output Type B&k Precision - 78Y9403 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, 1Ch, 1-16V, 60A, Adj; Power Supply Output Type B&k Precision
78Y9403
Dc Power Supply, 1Ch, 1-16V, 60A, Adj; Power Supply Output Type B&k Precision 78Y9403
DC POWER SUPPLY, 1CH, 1-16V, 60A, ADJ; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:16V; Output Current Min:0A; Output Current Max:60A; Power Rating:960W; Product Range:- RoHS Compliant: Yes

DC POWER SUPPLY, 1CH, 1-16V, 60A, ADJ; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:16V; Output Current Min:0A; Output Current Max:60A; Power Rating:960W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - 1900B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1900B
DC Power Supply 1900B
The 1900B is a 960 W, 16 V, 60 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Variable Output Voltage: 1-16 V Variable Output Current: 0-60 A Auxiliary Output Current: 5 A Max Output Power: 960 W A remote sensing terminal is included in this model to compensate for voltage drop across load leads Automatic CV (constant voltage)/CC(constant current) crossover operation Lightweight and compact Rotary encoder control for precise voltage and current setting Save up to 3 user-defined voltage and current presets for quick recall Analog remote control function USB interface Remote sensing terminal (model 1900B only) Overvoltage, overtemperature, and overload protection Flexible operating modes: Front panel (normal), Preset, or Remote Control 2 Year Warranty Included Accessories: Power cord, instruction manual, USB cable, remote control connector Optional Accessories: 5A Hook-Up Cable Set (TL5A) Power Supply Test Lead Set (TLPS) High Current Premium Test Lead Accessory (TLPWR1) The B&K Precision 1900B is a laboratory grade switching DC power supply with high current output in a small, lightweight form factor. The 1900B provides various configurations of high output voltage or high output current and feature rotary encoder control knobs, which make setting voltage and current fast and precise. Its dual action push button allows the user to set both coarse and fine, voltage and current levels. In addition to constant voltage (CV) and constant current (CC) modes, these high efficiency DC power supplies offer preset and remote control modes. Save up to three different presets of voltage and current values for quick recall. The analog remote control function allows the output power, voltage, and current to be adjusted without touching the front panel of the power supply. These features make the 1900B suitable for a wide range of applications requiring high current including production testing, telecommunications, R&D, service, and university labs.

The 1900B is a 960 W, 16 V, 60 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Variable Output Voltage: 1-16 V
  • Variable Output Current: 0-60 A
  • Auxiliary Output Current: 5 A
  • Max Output Power: 960 W
  • A remote sensing terminal is included in this model to compensate for voltage drop across load leads
  • Automatic CV (constant voltage)/CC(constant current) crossover operation
  • Lightweight and compact
  • Rotary encoder control for precise voltage and current setting
  • Save up to 3 user-defined voltage and current presets for quick recall
  • Analog remote control function
  • USB interface
  • Remote sensing terminal (model 1900B only)
  • Overvoltage, overtemperature, and overload protection
  • Flexible operating modes: Front panel (normal), Preset, or Remote Control
  • 2 Year Warranty

Included Accessories:

  • Power cord, instruction manual, USB cable, remote control connector

Optional Accessories:

  • 5A Hook-Up Cable Set (TL5A)
  • Power Supply Test Lead Set (TLPS)
  • High Current Premium Test Lead Accessory (TLPWR1)

The B&K Precision 1900B is a laboratory grade switching DC power supply with high current output in a small, lightweight form factor. The 1900B provides various configurations of high output voltage or high output current and feature rotary encoder control knobs, which make setting voltage and current fast and precise. Its dual action push button allows the user to set both coarse and fine, voltage and current levels.

In addition to constant voltage (CV) and constant current (CC) modes, these high efficiency DC power supplies offer preset and remote control modes. Save up to three different presets of voltage and current values for quick recall. The analog remote control function allows the output power, voltage, and current to be adjusted without touching the front panel of the power supply.

These features make the 1900B suitable for a wide range of applications requiring high current including production testing, telecommunications, R&D, service, and university labs.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK1900B-ND 78Y9403 1900B
Product Name Power Supplies (Test, Bench) Dc Power Supply, 1Ch, 1-16V, 60A, Adj; Power Supply Output Type B&k Precision DC Power Supply
Type 1 DC Power Supply DC Power Supply
DC Output Voltage 1.0 to 16.0 volts 1.0 to 16.0 volts
DC Output Current 0.0 to 60 amps 60 amps
Ripple 5mV rms
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
E300 DC Expansion Power Supply - 193-EXP-PS-DC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Gold Box - Linear Power Supplies (Programmable with a Control Voltage or a Potentiometer) -  - Acopian Power Supplies
Specs
Type DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details