0 ~ 18VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 5A Output Features Programmable, RS232 Port
The 1785B is a 90 W, 18 V, 5A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
The BK Precision 1785B 0-18 VDC, 0-5A, Programmable DC Supply w/RS232 Interface offer new levels of "ease of use" and programmable functionality. The BK Precision 1785B has direct key in entry that makes voltage and current selection fast, accurate and easy. In case calibration allows for simple, cost savings, uninterrupted operation.
POWER SUPPLY, BENCH, 18V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:90W; Supply Voltage Min:-; Plug Type:- RoHS Compliant: Yes
| DigiKey | ValueTronics International, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | BK1785B-ND | 1785B | 70146151 | 97J8008 |
| Product Name | Power Supplies (Test, Bench) | DC Power Supply | Power Supply, Programmable; 0 to 18 V; 0 to 5 A; lt lt= gt= 1 mV (RMS); Digital | Power Supply, Bench, 18V; Power Supply Output Type B&k Precision |
| Type | DC Power Supply; 1 | DC Power Supply | Programmable Power Supply | |
| DC Output Voltage | 0.0 to 18.0 volts | 18.0 volts | 0.0 to 18.0 volts | |
| DC Output Current | 0.0 to 5 amps | 5 amps | 5 amps | |
| Ripple | 1mV rms, 3mV p-p |