DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 150 200 230 240 250 260 270 280 289 290 291 292 293 294 295 296 297 298 299 300 301 310 320 330 332
Product Name Notes
DC DC Converter Output - Input
H 16/36/24 24V/ 6.25A
Isolated Module DC DC Converter 1 Output 12V 12.5A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 16.67A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 20.8A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 10A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 13.33A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 10.4A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 6.25A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 8.33A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 28V 10.71A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 28V 14.28A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 28V 14.29A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 28V 17.86A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 28V 17.9A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 28V 5.36A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 28V 7.14A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 28V 8.9A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 30.3A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 45.45A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 60.6A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 80A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 36V 11.11A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 36V 4.17A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 36V 5.55A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 36V 8.33A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 48V 3.13A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 48V 4.17A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 48V 5.2A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 48V 6.25A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 48V 8.33A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 60A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 80A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 6.5V 61.54A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 6.5V 61.5A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 8V 37.5A 18V - 36V Input

<< Prev Next >>