Isolated Module DC DC Converter 1 Output 12V 16.67A 18V - 36V Input
DC DC CONVERTER 12V 200W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | V24B12T200BN2-ND | V24B12T200BN2 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| DC Output Current | 16.67 amps |