Vicor Corporation DC DC Converters V24B12C200BG

Description
Isolated Module DC DC Converter 1 Output 12V 16.67A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 16.67A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - V24B12C200BG-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V24B12C200BG-ND
DC DC Converters V24B12C200BG-ND
Isolated Module DC DC Converter 1 Output 12V 16.67A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 16.67A 18V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - V24B12C200BG
1278867-V24B12C200BG
Electronic Wholesale - V24B12C200BG 1278867-V24B12C200BG
Manufacturer: Vicor Corporation Win Source Part Number: 1278867-V24B12C200BG Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 86% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: 9-DIP Module Current - Output (Maximum): 16.67A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: V24B12C200 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 200W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278867-V24B12C200BG
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 12V
Efficiency: 86%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: 9-DIP Module
Current - Output (Maximum): 16.67A
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: V24B12C200
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 200W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)

Buy Now
CONVERTER MOD DC/DC 12V 200W Isolated 1 18V 36V 12V - - * 200W * * - V24B12C200BG - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 12V 200W Isolated 1 18V 36V 12V - - * 200W * *
V24B12C200BG
CONVERTER MOD DC/DC 12V 200W Isolated 1 18V 36V 12V - - * 200W * * V24B12C200BG
CONVERTER MOD DC/DC 12V 200W Isolated 1 18V 36V 12V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 12V 200W Isolated 1 18V 36V 12V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC
Product Category Power Supplies Power Supplies Power Supplies
Product Number V24B12C200BG-ND 1278867-V24B12C200BG V24B12C200BG
Product Name DC DC Converters Electronic Wholesale - V24B12C200BG CONVERTER MOD DC/DC 12V 200W Isolated 1 18V 36V 12V - - * 200W * *
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - hea7005-ea-el-9360-40-b-3u-t-19-3he-32224 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 40 amps
View Details