CONVERTER MOD DC/DC 12V 200W Isolated 1 18V 36V 12V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm x 15.7mm) Bulk -40¦C ~ 100¦C *
Manufacturer: Vicor Corporation
Win Source Part Number: 1278874-V24B12H200BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 12V
Efficiency: 86%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: 9-DIP Module
Current - Output (Maximum): 16.67A
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: V24B12H200
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 200W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)
Isolated Module DC DC Converter 1 Output 12V 16.67A 18V - 36V Input
DC DC CONVERTER 12V 200W
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | V24B12H200BL | 1278874-V24B12H200BL | V24B12H200BL-ND | V24B12H200BL |
| Product Name | CONVERTER MOD DC/DC 12V 200W Isolated 1 18V 36V 12V - - * 200W * * | Power Supplies Board Mount DCDC Converters - V24B12H200BL | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| DC Output Current | 16.67 amps |