Vicor Corporation DC DC Converters V24B12H200BN3

Description
Isolated Module DC DC Converter 1 Output 12V 16.67A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 16.67A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - V24B12H200BN3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V24B12H200BN3-ND
DC DC Converters V24B12H200BN3-ND
Isolated Module DC DC Converter 1 Output 12V 16.67A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 16.67A 18V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - V24B12H200BN3
1278875-V24B12H200BN3
Electronic Wholesale - V24B12H200BN3 1278875-V24B12H200BN3
Manufacturer: Vicor Corporation Win Source Part Number: 1278875-V24B12H200BN 3 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 86% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: 9-DIP Module Current - Output (Maximum): 16.67A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: V24B12H200 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 200W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278875-V24B12H200BN3
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 12V
Efficiency: 86%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: 9-DIP Module
Current - Output (Maximum): 16.67A
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: V24B12H200
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 200W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - V24B12H200BN3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V24B12H200BN3
Power Supplies - Board Mount - DC DC Converters V24B12H200BN3
DC DC CONVERTER 12V 200W

DC DC CONVERTER 12V 200W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number V24B12H200BN3-ND 1278875-V24B12H200BN3 V24B12H200BN3
Product Name DC DC Converters Electronic Wholesale - V24B12H200BN3 Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 16.67 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1760-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.6700 amps
View Details
3 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-100-24-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details