Vicor Corporation DC DC Converters V24A28M400BN

Description
Isolated Module DC DC Converter 1 Output 28V 14.29A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 28V 14.29A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - V24A28M400BN-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V24A28M400BN-ND
DC DC Converters V24A28M400BN-ND
Isolated Module DC DC Converter 1 Output 28V 14.29A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 28V 14.29A 18V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24A28M400BN
1278861-V24A28M400BN
Power Supplies Board Mount DCDC Converters - V24A28M400BN 1278861-V24A28M400BN
Manufacturer: Vicor Corporation Win Source Part Number: 1278861-V24A28M400BN Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 28V Efficiency: 87.8% Categories: Power Supplies - Board Mount Temperature Range - Operating: -55°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 14.29A Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: V24A28M400 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 400W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278861-V24A28M400BN
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 28V
Efficiency: 87.8%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -55°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 14.29A
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: V24A28M400
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 400W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - V24A28M400BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V24A28M400BN
Power Supplies - Board Mount - DC DC Converters V24A28M400BN
DC DC CONVERTER 28V 400W

DC DC CONVERTER 28V 400W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number V24A28M400BN-ND 1278861-V24A28M400BN V24A28M400BN
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - V24A28M400BN Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
DC Output Current 14.29 amps
Unlock Full Specs
to access all available technical data

Similar Products

Narrow Profile - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227738 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details