Vicor Corporation DC DC Converters V24A48H400BG3

Description
Isolated Module DC DC Converter 1 Output 48V 8.33A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 8.33A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - V24A48H400BG3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V24A48H400BG3-ND
DC DC Converters V24A48H400BG3-ND
Isolated Module DC DC Converter 1 Output 48V 8.33A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 48V 8.33A 18V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24A48H400BG3
1278865-V24A48H400BG3
Power Supplies Board Mount DCDC Converters - V24A48H400BG3 1278865-V24A48H400BG3
Manufacturer: Vicor Corporation Win Source Part Number: 1278865-V24A48H400BG 3 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 48V Efficiency: 86.7% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 8.33A Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 400W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278865-V24A48H400BG3
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 48V
Efficiency: 86.7%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 8.33A
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 400W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Buy Now
CONVERTER MOD DC/DC 48V 400W Isolated 1 18V 36V 48V - - * 400W * * - V24A48H400BG3 - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 48V 400W Isolated 1 18V 36V 48V - - * 400W * *
V24A48H400BG3
CONVERTER MOD DC/DC 48V 400W Isolated 1 18V 36V 48V - - * 400W * * V24A48H400BG3
CONVERTER MOD DC/DC 48V 400W Isolated 1 18V 36V 48V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -40¦C ~ 100¦C *

CONVERTER MOD DC/DC 48V 400W Isolated 1 18V 36V 48V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -40¦C ~ 100¦C *

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - V24A48H400BG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V24A48H400BG3
Power Supplies - Board Mount - DC DC Converters V24A48H400BG3
DC DC CONVERTER 48V 400W

DC DC CONVERTER 48V 400W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number V24A48H400BG3-ND 1278865-V24A48H400BG3 V24A48H400BG3 V24A48H400BG3
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - V24A48H400BG3 CONVERTER MOD DC/DC 48V 400W Isolated 1 18V 36V 48V - - * 400W * * Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 8.33 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
High Voltage Power Supplies - 152A-6KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - TRETEC2406N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 6 amps
View Details