CONVERTER MOD DC/DC 5V 400W Isolated 1 18V 36V 5V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *
Isolated Module DC DC Converter 1 Output 5V 80A 18V - 36V Input
Manufacturer: Vicor Corporation
Win Source Part Number: 1278866-V24A5C400BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 5V
Efficiency: 84.5%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 80A
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: V24A5C400
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 400W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)
DC DC CONVERTER 5V 400W
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | V24A5C400BL | 1102-1259-ND | 1278866-V24A5C400BL | V24A5C400BL |
| Product Name | CONVERTER MOD DC/DC 5V 400W Isolated 1 18V 36V 5V - - * 400W * * | DC DC Converters | Power Supplies Board Mount DCDC Converters - V24A5C400BL | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -20 to 100 C (-4 to 212 F) | -20 to 100 C (-4 to 212 F) | ||
| DC Output Current | 80 amps |