Vicor Corporation DC DC Converters V24B12C200BN2

Description
Isolated Module DC DC Converter 1 Output 12V 16.67A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 16.67A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - V24B12C200BN2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V24B12C200BN2-ND
DC DC Converters V24B12C200BN2-ND
Isolated Module DC DC Converter 1 Output 12V 16.67A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 16.67A 18V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24B12C200BN2
1278870-V24B12C200BN2
Power Supplies Board Mount DCDC Converters - V24B12C200BN2 1278870-V24B12C200BN2
Manufacturer: Vicor Corporation Win Source Part Number: 1278870-V24B12C200BN 2 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 86% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: 9-DIP Module Current - Output (Maximum): 16.67A Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: V24B12C200 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 200W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278870-V24B12C200BN2
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 12V
Efficiency: 86%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: 9-DIP Module
Current - Output (Maximum): 16.67A
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: V24B12C200
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 200W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number V24B12C200BN2-ND 1278870-V24B12C200BN2
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - V24B12C200BN2
Type DC-DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / Open Frame/Enclosed - tps-rps120s-12v-28352 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor Open Frame
AC Output Voltage 12.0 volts
View Details