RECOM Power, Inc. Power Supplies Board Mount DCDC Converters - R15P205S/R6.4 R15P205S/R6.4

Description
Manufacturer: Recom Power Win Source Part Number: 792845-R15P205S/R6.4 Series: ECONOLINE RxxP2xx/R Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial), Medical Power (Watts): 2W Voltage - Isolation: 6.4kV (6400V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 84% Family Name: R15P205S Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.39" W x 0.49" H (19.7mm x 9.8mm x 12.5mm) Input Voltage MIN: 13.5V Voltage Input MAX: 16.5V Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): MEJ2S1205SC; NMK1205SAC; B1205HS2U-G; B1205HS2U; Introduction Date: May 19, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Recom Power Win Source Part Number: 792845-R15P205S/R6.4 Series: ECONOLINE RxxP2xx/R Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial), Medical Power (Watts): 2W Voltage - Isolation: 6.4kV (6400V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 84% Family Name: R15P205S Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.39" W x 0.49" H (19.7mm x 9.8mm x 12.5mm) Input Voltage MIN: 13.5V Voltage Input MAX: 16.5V Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): MEJ2S1205SC; NMK1205SAC; B1205HS2U-G; B1205HS2U; Introduction Date: May 19, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - R15P205S/R6.4
792845-R15P205S/R6.4
Power Supplies Board Mount DCDC Converters - R15P205S/R6.4 792845-R15P205S/R6.4
Manufacturer: Recom Power Win Source Part Number: 792845-R15P205S/R6.4 Series: ECONOLINE RxxP2xx/R Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial), Medical Power (Watts): 2W Voltage - Isolation: 6.4kV (6400V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 84% Family Name: R15P205S Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.39" W x 0.49" H (19.7mm x 9.8mm x 12.5mm) Input Voltage MIN: 13.5V Voltage Input MAX: 16.5V Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): MEJ2S1205SC; NMK1205SAC; B1205HS2U-G; B1205HS2U; Introduction Date: May 19, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Recom Power
Win Source Part Number: 792845-R15P205S/R6.4
Series: ECONOLINE RxxP2xx/R
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-SIP Module, 4 Leads
Applications: ITE (Commercial), Medical
Power (Watts): 2W
Voltage - Isolation: 6.4kV (6400V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 84%
Family Name: R15P205S
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.39" W x 0.49" H (19.7mm x 9.8mm x 12.5mm)
Input Voltage MIN: 13.5V
Voltage Input MAX: 16.5V
Current - Output (Maximum): 400mA
Alternative Parts (Cross-Reference): MEJ2S1205SC; NMK1205SAC; B1205HS2U-G; B1205HS2U;
Introduction Date: May 19, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Converters - 945-2801-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2801-ND
DC DC Converters 945-2801-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - R15P205S/R6.4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R15P205S/R6.4
Power Supplies - Board Mount - DC DC Converters R15P205S/R6.4
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 792845-R15P205S/R6.4 945-2801-ND R15P205S/R6.4
Product Name Power Supplies Board Mount DCDC Converters - R15P205S/R6.4 DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 2U Programmable DC Power - ea-psb-10750-12-2u-27515 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 12 amps
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details