RECOM Power, Inc. DC DC Converters R15P06S

Description
Isolated Module DC DC Converter 1 Output 6V 167mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 6V 167mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3110-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3110-5-ND
DC DC Converters 945-3110-5-ND
Isolated Module DC DC Converter 1 Output 6V 167mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 6V 167mA 13.5V - 16.5V Input

Buy Now Datasheet
DC DC Converters - 1486-R15P06S-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-R15P06S-CHP
DC DC Converters 1486-R15P06S-CHP
Isolated Module DC DC Converter 1 Output 6V 167mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 6V 167mA 13.5V - 16.5V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.167A; Power Supply Approvals Recom Power - 33AC3873 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.167A; Power Supply Approvals Recom Power
33AC3873
Dc-Dc Converter, 15V, 0.167A; Power Supply Approvals Recom Power 33AC3873
DC-DC CONVERTER, 15V, 0.167A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:12.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.167A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3110-5-ND 33AC3873
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.167A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
High Voltage Power Supplies - 152A-5KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1137-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details