RECOM Power, Inc. DC DC Converters R15-150B

Description
High Voltage - Isolated Module DC DC Converter 1 Output 92 ~ 200V 50mA 14V - 17V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 92 ~ 200V 50mA 14V - 17V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2054-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2054-5-ND
DC DC Converters 945-2054-5-ND
High Voltage - Isolated Module DC DC Converter 1 Output 92 ~ 200V 50mA 14V - 17V Input

High Voltage - Isolated Module DC DC Converter 1 Output 92 ~ 200V 50mA 14V - 17V Input

Buy Now Datasheet
Dc-Dc Converter, 95-210V, 0.05A, Dip; Power Supply Approvals Recom Power - 64X5036 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 95-210V, 0.05A, Dip; Power Supply Approvals Recom Power
64X5036
Dc-Dc Converter, 95-210V, 0.05A, Dip; Power Supply Approvals Recom Power 64X5036
DC-DC CONVERTER, 95-210V, 0.05A, DIP; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:150V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 95-210V, 0.05A, DIP; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:150V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R15-150B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R15-150B
Power Supplies - Board Mount - DC DC Converters R15-150B
DC DC CONVERTER 92-200V 5W

DC DC CONVERTER 92-200V 5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2054-5-ND 64X5036 R15-150B
Product Name DC DC Converters Dc-Dc Converter, 95-210V, 0.05A, Dip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 0.0500 amps 0.0500 amps
DC Input Voltage 14.0 to 17.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details