RECOM Power, Inc. DC DC Converters R12-150B

Description
High Voltage - Isolated Module DC DC Converter 1 Output 92 ~ 200V 50mA 10V - 14V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 92 ~ 200V 50mA 10V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2053-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2053-5-ND
DC DC Converters 945-2053-5-ND
High Voltage - Isolated Module DC DC Converter 1 Output 92 ~ 200V 50mA 10V - 14V Input

High Voltage - Isolated Module DC DC Converter 1 Output 92 ~ 200V 50mA 10V - 14V Input

Buy Now Datasheet
Dc-Dc Converter, 95-210V, 0.05A, Dip; Power Supply Approvals Recom Power - 64X4850 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 95-210V, 0.05A, Dip; Power Supply Approvals Recom Power
64X4850
Dc-Dc Converter, 95-210V, 0.05A, Dip; Power Supply Approvals Recom Power 64X4850
DC-DC CONVERTER, 95-210V, 0.05A, DIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:150V; Output Current - Output 1:50mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 95-210V, 0.05A, DIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:150V; Output Current - Output 1:50mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R12-150B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R12-150B
Power Supplies - Board Mount - DC DC Converters R12-150B
DC DC CONVERTER 92-200V 5W

DC DC CONVERTER 92-200V 5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2053-5-ND 64X4850 R12-150B
Product Name DC DC Converters Dc-Dc Converter, 95-210V, 0.05A, Dip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 0.0500 amps 0.0500 amps
DC Input Voltage 10.0 to 14.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, Asterion DC ASM Series -  - AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage ? to 600.0 volts
DC Output Power 1700 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details