RECOM Power, Inc. DC DC Converters R12-100B

Description
High Voltage - Isolated Module DC DC Converter 1 Output 50 ~ 135V 50mA 10V - 14V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 50 ~ 135V 50mA 10V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2050-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2050-5-ND
DC DC Converters 945-2050-5-ND
High Voltage - Isolated Module DC DC Converter 1 Output 50 ~ 135V 50mA 10V - 14V Input

High Voltage - Isolated Module DC DC Converter 1 Output 50 ~ 135V 50mA 10V - 14V Input

Buy Now Datasheet
Dc/dc Converter, 5W, 100V, 0.05A, Dip; Power Supply Approvals Recom Power - 64X4849 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 5W, 100V, 0.05A, Dip; Power Supply Approvals Recom Power
64X4849
Dc/dc Converter, 5W, 100V, 0.05A, Dip; Power Supply Approvals Recom Power 64X4849
DC/DC CONVERTER, 5W, 100V, 0.05A, DIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:100V; Output Current - Output 1:50mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 5W, 100V, 0.05A, DIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:100V; Output Current - Output 1:50mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R12-100B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R12-100B
Power Supplies - Board Mount - DC DC Converters R12-100B
DC DC CONVERTER 50-135V 5W

DC DC CONVERTER 50-135V 5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2050-5-ND 64X4849 R12-100B
Product Name DC DC Converters Dc/dc Converter, 5W, 100V, 0.05A, Dip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 0.0500 amps 0.0500 amps
DC Input Voltage 10.0 to 14.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details