RECOM Power, Inc. DC DC Converters R12P212S

Description
Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1005-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1005-ND
DC DC Converters 945-1005-ND
Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.167A; Power Supply Approvals Recom Power - 64X4967 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.167A; Power Supply Approvals Recom Power
64X4967
Dc-Dc Converter, Medical, 12V, 0.167A; Power Supply Approvals Recom Power 64X4967
DC-DC CONVERTER, MEDICAL, 12V, 0.167A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:9.8mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.167A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:9.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R12P212S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R12P212S
Power Supplies - Board Mount - DC DC Converters R12P212S
DC DC CONVERTER 12V 2W

DC DC CONVERTER 12V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1005-ND 64X4967 R12P212S
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.167A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details