Artesyn Embedded Power 24W AC-DC Power Adapter AD24

Description
The AD24 series of freestanding external 24 watt AC-DC power adapters provides a flexible power solution with a compact form-factor for a wide variety of portable and desktop applications including instrumentation, telecommunications, test and measurement systems and computer peripherals. The adapters use high efficiency (85% typical) switch-mode technology to comply with Energy Star Level V and Blue Angel requirements. They provide a fully regulated 12 Vdc output that can deliver up to 2 amps. Standard features include an AC input fuse and an LED power indicator.
Datasheet
Description
The AD24 series of freestanding external 24 watt AC-DC power adapters provides a flexible power solution with a compact form-factor for a wide variety of portable and desktop applications including instrumentation, telecommunications, test and measurement systems and computer peripherals. The adapters use high efficiency (85% typical) switch-mode technology to comply with Energy Star Level V and Blue Angel requirements. They provide a fully regulated 12 Vdc output that can deliver up to 2 amps. Standard features include an AC input fuse and an LED power indicator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24W AC-DC Power Adapter - AD24 - Artesyn Embedded Power
Tempe, AZ, USA
24W AC-DC Power Adapter
AD24
24W AC-DC Power Adapter AD24
The AD24 series of freestanding external 24 watt AC-DC power adapters provides a flexible power solution with a compact form-factor for a wide variety of portable and desktop applications including instrumentation, telecommunications, test and measurement systems and computer peripherals. The adapters use high efficiency (85% typical) switch-mode technology to comply with Energy Star Level V and Blue Angel requirements. They provide a fully regulated 12 Vdc output that can deliver up to 2 amps. Standard features include an AC input fuse and an LED power indicator.

The AD24 series of freestanding external 24 watt AC-DC power adapters provides a flexible power solution with a compact form-factor for a wide variety of portable and desktop applications including instrumentation, telecommunications, test and measurement systems and computer peripherals. The adapters use high efficiency (85% typical) switch-mode technology to comply with Energy Star Level V and Blue Angel requirements. They provide a fully regulated 12 Vdc output that can deliver up to 2 amps. Standard features include an AC input fuse and an LED power indicator.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number AD24
Product Name 24W AC-DC Power Adapter
Type AC / DC Adapter
Operating Temperature -5 to 50 C (23 to 122 F)
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details