Artesyn Embedded Power Hard To Find - AEV02C48 AEV02C48

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1142810-AEV02C48 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OVP, SCP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 500V Voltage - Output 1: 15V Efficiency: 86% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -25°C ~ 90°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 6-DIP Module Current - Output (Maximum): 1.7A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Power (W): 25W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 72V Parts Dimension: 2.56" L x 1.97" W x 0.33" H (65.0mm x 50.0mm x 8.5mm)
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1142810-AEV02C48 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OVP, SCP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 500V Voltage - Output 1: 15V Efficiency: 86% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -25°C ~ 90°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 6-DIP Module Current - Output (Maximum): 1.7A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Power (W): 25W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 72V Parts Dimension: 2.56" L x 1.97" W x 0.33" H (65.0mm x 50.0mm x 8.5mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - AEV02C48
1142810-AEV02C48
Hard To Find - AEV02C48 1142810-AEV02C48
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1142810-AEV02C48 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OVP, SCP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 500V Voltage - Output 1: 15V Efficiency: 86% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -25°C ~ 90°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 6-DIP Module Current - Output (Maximum): 1.7A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Power (W): 25W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 72V Parts Dimension: 2.56" L x 1.97" W x 0.33" H (65.0mm x 50.0mm x 8.5mm)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1142810-AEV02C48
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OVP, SCP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 500V
Voltage - Output 1: 15V
Efficiency: 86%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -25°C ~ 90°C
Manufacturer Homepage: www.astecinc.com/
Manufacturer Package: 6-DIP Module
Current - Output (Maximum): 1.7A
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Power (W): 25W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 72V
Parts Dimension: 2.56" L x 1.97" W x 0.33" H (65.0mm x 50.0mm x 8.5mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1142810-AEV02C48
Product Name Hard To Find - AEV02C48
Unlock Full Specs
to access all available technical data

Similar Products

UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC AC Wall Power Adapters - WAU240-500-G-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Switching DC Power Supply - SPS5084X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details