Artesyn Embedded Power Power Supply Approvals Artesyn Embedded Technologies AEE03A18-LS.

Description
Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet
Description
Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Artesyn Embedded Technologies - 25AC6073 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Artesyn Embedded Technologies
25AC6073
Power Supply Approvals Artesyn Embedded Technologies 25AC6073
Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AC6073
Product Name Power Supply Approvals Artesyn Embedded Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6836-ea-pu-10200-420-4u-30000w-32055 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 20.0 volts
AC Output Current 0.0 to 420 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Space Products - M3L2812S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details