Artesyn Embedded Power Power Supply ACV-15N1.5

Description
MIN QTY 20 LINEAR POWER SUPPLY; OUTPUT TYPE:FIXED; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:15V; OUTPUT CURRENT:1.5A; POWER RATING:115W; SUPPLY VOLTAGE:240VAC. FREE 2 YEAR RADWELL WARRANTY
Description
MIN QTY 20 LINEAR POWER SUPPLY; OUTPUT TYPE:FIXED; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:15V; OUTPUT CURRENT:1.5A; POWER RATING:115W; SUPPLY VOLTAGE:240VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 8642905 - Radwell International
Willingboro, NJ, United States
Power Supply
8642905
Power Supply 8642905
MIN QTY 20 LINEAR POWER SUPPLY; OUTPUT TYPE:FIXED; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:15V; OUTPUT CURRENT:1.5A; POWER RATING:115W; SUPPLY VOLTAGE:240VAC. FREE 2 YEAR RADWELL WARRANTY

MIN QTY 20 LINEAR POWER SUPPLY; OUTPUT TYPE:FIXED; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:15V; OUTPUT CURRENT:1.5A; POWER RATING:115W; SUPPLY VOLTAGE:240VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 8642905
Product Name Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
30W Fully Encapsulated Railway Quality DC-DC Converter - RWY 30-P30 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details