Artesyn Embedded Power Full Brick Pfc Modules AIF - PFC Series

Description
The AIF04ZPFC series full-brick power factor correction module accepts a wide 85–264 Vac input and presents a unity power factor. It can also be configured to accept a DC input within the range 120–370 Vdc. Rated at 1,600 watts, the module has a high conversion efficiency of 95% and provides a nominal non-isolated output voltage of 380 Vdc. Featuring an industry-standard 2.4 x 4.6 full-brick form factor and a height of only 0.5 inch, they have a power density of 290 watts per cubic inch. AIF04ZPFC series PFC modules offer extensive monitoring, protection and adjustment facilities. Remote communications are supported by a built-in I2C interface and there is an internal EEPROM for user data storage. The modules feature accurate current sharing for parallel operation and there is an optional version for applications above 16 A, which requires external rail rectifiers. Based on an encapsulated design that incorporates a thermal baseplate, the AIF04ZPFC series PFC module has a very high power density of 290 watts/in3 (17.7 watts/cm3). It accommodates a baseplate operating temperature range of -20 to 100˚C and can start up from temperatures as low as -40˚C. The module has an industry-standard 2.4 x 4.6 inch (61 x 116.8 mm) footprint and an installed height of only 0.5 inch (12.7 mm).
Datasheet
Description
The AIF04ZPFC series full-brick power factor correction module accepts a wide 85–264 Vac input and presents a unity power factor. It can also be configured to accept a DC input within the range 120–370 Vdc. Rated at 1,600 watts, the module has a high conversion efficiency of 95% and provides a nominal non-isolated output voltage of 380 Vdc. Featuring an industry-standard 2.4 x 4.6 full-brick form factor and a height of only 0.5 inch, they have a power density of 290 watts per cubic inch. AIF04ZPFC series PFC modules offer extensive monitoring, protection and adjustment facilities. Remote communications are supported by a built-in I2C interface and there is an internal EEPROM for user data storage. The modules feature accurate current sharing for parallel operation and there is an optional version for applications above 16 A, which requires external rail rectifiers. Based on an encapsulated design that incorporates a thermal baseplate, the AIF04ZPFC series PFC module has a very high power density of 290 watts/in3 (17.7 watts/cm3). It accommodates a baseplate operating temperature range of -20 to 100˚C and can start up from temperatures as low as -40˚C. The module has an industry-standard 2.4 x 4.6 inch (61 x 116.8 mm) footprint and an installed height of only 0.5 inch (12.7 mm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Brick Pfc Modules - AIF - PFC Series - Artesyn Embedded Power
Tempe, AZ, USA
Full Brick Pfc Modules
AIF - PFC Series
Full Brick Pfc Modules AIF - PFC Series
The AIF04ZPFC series full-brick power factor correction module accepts a wide 85–264 Vac input and presents a unity power factor. It can also be configured to accept a DC input within the range 120–370 Vdc. Rated at 1,600 watts, the module has a high conversion efficiency of 95% and provides a nominal non-isolated output voltage of 380 Vdc. Featuring an industry-standard 2.4 x 4.6 full-brick form factor and a height of only 0.5 inch, they have a power density of 290 watts per cubic inch. AIF04ZPFC series PFC modules offer extensive monitoring, protection and adjustment facilities. Remote communications are supported by a built-in I2C interface and there is an internal EEPROM for user data storage. The modules feature accurate current sharing for parallel operation and there is an optional version for applications above 16 A, which requires external rail rectifiers. Based on an encapsulated design that incorporates a thermal baseplate, the AIF04ZPFC series PFC module has a very high power density of 290 watts/in3 (17.7 watts/cm3). It accommodates a baseplate operating temperature range of -20 to 100˚C and can start up from temperatures as low as -40˚C. The module has an industry-standard 2.4 x 4.6 inch (61 x 116.8 mm) footprint and an installed height of only 0.5 inch (12.7 mm).

The AIF04ZPFC series full-brick power factor correction module accepts a wide 85–264 Vac input and presents a unity power factor. It can also be configured to accept a DC input within the range 120–370 Vdc. Rated at 1,600 watts, the module has a high conversion efficiency of 95% and provides a nominal non-isolated output voltage of 380 Vdc. Featuring an industry-standard 2.4 x 4.6 full-brick form factor and a height of only 0.5 inch, they have a power density of 290 watts per cubic inch.
AIF04ZPFC series PFC modules offer extensive monitoring, protection and adjustment facilities. Remote communications are supported by a built-in I2C interface and there is an internal EEPROM for user data storage. The modules feature accurate current sharing for parallel operation and there is an optional version for applications above 16 A, which requires external rail rectifiers.
Based on an encapsulated design that incorporates a thermal baseplate, the AIF04ZPFC series PFC module has a very high power density of 290 watts/in3 (17.7 watts/cm3). It accommodates a baseplate operating temperature range of -20 to 100˚C and can start up from temperatures as low as -40˚C. The module has an industry-standard 2.4 x 4.6 inch (61 x 116.8 mm) footprint and an installed height of only 0.5 inch (12.7 mm).

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number AIF - PFC Series
Product Name Full Brick Pfc Modules
Operating Temperature -20 to 100 C (-4 to 212 F)
DC Output Voltage 380.0 to 393.0 volts
DC Output Current 4.2 amps
DC Output Power 1600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Power Supply - 15061459 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details