Artesyn Embedded Power Hard To Find - AER03F05N AER03F05N

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1142809-AER03F05N Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OVP Applications: ITE (Commercial) Voltage - Output 1: 3.3V Efficiency: 88% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -25°C ~ 95°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 6-DIP Module Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Power (W): 10W Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 5.5V Parts Dimension: 1.00" L x 1.00" W x 0.45" H (25.4mm x 25.4mm x 11.4mm)
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1142809-AER03F05N Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OVP Applications: ITE (Commercial) Voltage - Output 1: 3.3V Efficiency: 88% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -25°C ~ 95°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 6-DIP Module Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Power (W): 10W Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 5.5V Parts Dimension: 1.00" L x 1.00" W x 0.45" H (25.4mm x 25.4mm x 11.4mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - AER03F05N
1142809-AER03F05N
Hard To Find - AER03F05N 1142809-AER03F05N
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1142809-AER03F05N Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OVP Applications: ITE (Commercial) Voltage - Output 1: 3.3V Efficiency: 88% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -25°C ~ 95°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 6-DIP Module Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Power (W): 10W Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 5.5V Parts Dimension: 1.00" L x 1.00" W x 0.45" H (25.4mm x 25.4mm x 11.4mm)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1142809-AER03F05N
Packaging: Bulk
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OVP
Applications: ITE (Commercial)
Voltage - Output 1: 3.3V
Efficiency: 88%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -25°C ~ 95°C
Manufacturer Homepage: www.astecinc.com/
Manufacturer Package: 6-DIP Module
Current - Output (Maximum): 3A
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Power (W): 10W
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 5.5V
Parts Dimension: 1.00" L x 1.00" W x 0.45" H (25.4mm x 25.4mm x 11.4mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1142809-AER03F05N
Product Name Hard To Find - AER03F05N
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details