Richardson RFPD Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| 1W DC/DC-Converter 'ECONOLINE' SIP7 6.4kV unreg | |
| 2W DC/DC-Converter 'ECONOLINE' DIP14 3kV unreg | |
| 2W DC/DC-Converter 'ECONOLINE' DIP14 4kV unreg | |
| 2W DC/DC-Converter 'ECONOLINE' SIP16 20kV unreg | |
| 3W DC/DC-Converter 'ECONOLINE' SIP16 20kV unreg | |
| 3W DC/DC-Converter 'ECONOLINE' SIP4 1kV unreg | |
| 3W DC/DC-Converter 'ECONOLINE' SIP4 2kV unreg | |
| 3W DC/DC-Converter 'ECONOLINE' SIP4 3kV unreg | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The RI series has been specifically designed for applications where board space is at a premium since these 2 Watt converters have only a slightly larger foot print than the... | |
| The RI3 series has been specifically designed for applications where board space is at a premium since these 3 Watt converters have the same foot print as the RI series... | |
| The RJZ and RGZ series converters are available in DIP14 packages, so can be used for applications where component height is restricted. The wide selection of input voltage and output... | |
| The RK and RH Series DC/DC-Converter complements RECOM’s industrial range of converters with very high isolations of 3KV and 4kVDC. The extended operating temperature range covering –40 C to +90... | |
| The RK and RH Series DC/DC-Converter complements Recom's industrial range of converters with very high isolations of 3kV and 4kVDC. The extended operating temperature range covering -40°C to +85°C is... |
| << Prev | Next >> |