The RJZ series comprises 2W unregulated DC/DC converters in DIP14 packages, offering single-output voltage options from 3.3V to 24V with input voltages of 3.3V, 5V, 9V, 12V, 15V, or 24V. The converters feature 3kVDC/1s or 4kVDC/1s isolation, efficiency up to 85%, and UL94 V-0 package material. Designed for industrial and IGBT applications, they support optional continuous short circuit protection and are certified to IEC/EN62368-1, IEC/EN60950-1, and UL/CSA 60950-1 standards.
2W DC/DC-Converter 'ECONOLINE' DIP14 3kV unreg
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RJZ-3.309S |
| Product Name | DC to DC Converter |
| Output Voltage | 9 volts |