DC DC CONVERTER 5V 1W Product overview: RK-0505S/H6 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RK-0505S/H6 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1088500-RK-0505S/H6
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE RK/H6 (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 1 W
Voltage - Isolation: 6.4 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 77%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 90°C
Dimension: 0.77" L x 0.28" W x 0.40" H (19.6mm x 7.0mm x 10.2mm)
Alternative Parts (Cross-Reference): ROE-0505S; RO-0505S/P; RB-0505S; TMA 0505S; TME 0505S; PCSA1-S5-S5-S1001791
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 945-2421-5,10017915
Base Product Number: RK-0505
1W DC/DC-Converter 'ECONOLINE' SIP7 6.4kV unreg
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-RK-0505S/H6 | 1088500-RK-0505S/H6 | RK-0505S/H6 |
| Product Name | 5V 1W DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Package Type | Other; Tube | Other; Tube |