The RK and RH Series DC/DC-Converter complements Recom's industrial range of converters with very high isolations of 3kV and 4kVDC. The extended operating temperature range covering -40°C to +85°C is a standard feature. The converters are EN-60601-1 certified, making them suitable for medical applications.
Recom RK-0505S DC/DC Converter
Recom RK-0505S DC/DC Converter
Recom RK-0505S DC/DC Converter
Win Source Part Number: 1350983-RK-0505S
Category: Power Supplies - Board Mount - DC DC Converters
Series: ECONOLINE RK (1W)
Type: Isolated Module
Package: Tube
Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm)
Applications: ITE (Commercial) , Medical
Standard Package: 25
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 78%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Base Product Number: RK-0505
California Prop 65: Warning Information
DC DC CONVERTER 5V 1W Product overview: RK-0505S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RK-0505S can be used for catalog matching and distributor lookup.
| Richardson RFPD | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RK-0505S | 4735104P | 4735104 | 1350983-RK-0505S | 132-RK-0505S |
| Product Name | DC to DC Converter | DC-DC Converters | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters | 5V 1W DC-DC Converter IC |
| Output Voltage | 5 volts | 4.5 to 5.5 volts | 5 volts |