RECOM Power, Inc. DC to DC Converter RH-241509D

Description
The RK and RH Series DC/DC-Converter complements RECOM’s industrial range of converters with very high isolations of 3KV and 4kVDC. The extended operating temperature range covering –40 C to +90 C is a standard feature. The converters are IEC/EN/UL60950-1 certified, and are suitable for IGBT driver applications.
Request a Quote Datasheet
Description
The RK and RH Series DC/DC-Converter complements RECOM’s industrial range of converters with very high isolations of 3KV and 4kVDC. The extended operating temperature range covering –40 C to +90 C is a standard feature. The converters are IEC/EN/UL60950-1 certified, and are suitable for IGBT driver applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RH-241509D - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RH-241509D
DC to DC Converter RH-241509D
The RK and RH Series DC/DC-Converter complements RECOM’s industrial range of converters with very high isolations of 3KV and 4kVDC. The extended operating temperature range covering –40 C to +90 C is a standard feature. The converters are IEC/EN/UL60950-1 certified, and are suitable for IGBT driver applications.

The RK and RH Series DC/DC-Converter complements RECOM’s industrial range of converters with very high isolations of 3KV and 4kVDC. The extended operating temperature range covering –40 C to +90 C is a standard feature. The converters are IEC/EN/UL60950-1 certified, and are suitable for IGBT driver applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RH-241509D
Product Name DC to DC Converter
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1227440P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Buck 1A Step-Down DC-DC Converter IC - 739-AAT2148IVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details