Richardson RFPD Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| 5W DC/DC-Converter 'MEDLINE' DIP24 10kV reg 2:1 | |
| 5W DC/DC-Converter 'MEDLINE' DIP24 8kV reg 2:1 | |
| 5W DC/DC-Converter 'MEDLINE' SMD 6kV reg 2:1 | |
| 60W DC/DC-Converter 'MEDLINE' 2.3""x1.5"" 5kV reg 4:1 | |
| 6W DC/DC-Converter 'MEDLINE' DIP24 10kV reg 2:1 | |
| 6W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1 | |
| 6W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 4:1 | |
| 6W DC/DC-Converter 'MEDLINE' DIP24 8kV reg 2:1 | |
| 6W DC/DC-Converter 'MEDLINE' SMD 6kV reg 2:1 | |
| The REM6 series of medical grade regulated DC/DC converters features reinforced 5kVAC/1 minute isolation with low 2uA leakage and are 60601-1 3rd Ed. certified for 250VAC continuous working. The compact... |
| << Prev | Next >> |