The RHV2-0505S/R20 is a DC/DC converter designed for high voltage applications, featuring a compact SIP16 package. It provides 5V output with a maximum current of 400mA and operates efficiently at 74%. The device supports input voltages ranging from 4.5V to 5.5V and offers an impressive isolation voltage of 20kVDC, making it suitable for applications requiring high isolation, such as X-ray equipment and HVAC systems. The operating temperature range is -40°C to +85°C, ensuring reliability in various environments. This converter is RoHS and REACH compliant, and it is certified according to IEC/EN62368-1 and IEC/EN61010-1 standards. With a low output ripple and noise of 150mVp-p, it is well-suited for sensitive electronic applications.
2W DC/DC-Converter 'ECONOLINE' SIP16 20kV unreg
Win Source Part Number: 1349804-RHV2-0505S/R
Category: Power Supplies - Board Mount - DC DC Converters
Series: ECONOLINE RHV2 (2W)
Type: Isolated Module
Package: Tube
Size / Dimension: 1.77" L x 0.59" W x 0.67" H (45.0mm x 15.0mm x 17.0mm)
Applications: ITE (Commercial) , Laboratory
Standard Package: 10
Power (Watts): 2 W
Voltage - Isolation: 20 kV
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 74%
Mounting Type: Through Hole
Package / Case: 16-SIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Base Product Number: RHV2-0505
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RHV2-0505S/R20 | 1349804-RHV2-0505S/R20 |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Output Voltage | 5 volts | 4.5 to 5.5 volts |