RECOM Power, Inc. DC to DC Converter RK-0509S/H

Description
The RK and RH Series DC/DC-Converter complements RECOM’s industrial range of converters with very high isolations of 3KV and 4kVDC. The extended operating temperature range covering –40 C to +90 C is a standard feature. The converters are IEC/EN/UL60950-1 certified, and are suitable for IGBT driver applications.
Request a Quote Datasheet
Description
The RK and RH Series DC/DC-Converter complements RECOM’s industrial range of converters with very high isolations of 3KV and 4kVDC. The extended operating temperature range covering –40 C to +90 C is a standard feature. The converters are IEC/EN/UL60950-1 certified, and are suitable for IGBT driver applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RK-0509S/H - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RK-0509S/H
DC to DC Converter RK-0509S/H
The RK and RH Series DC/DC-Converter complements RECOM’s industrial range of converters with very high isolations of 3KV and 4kVDC. The extended operating temperature range covering –40 C to +90 C is a standard feature. The converters are IEC/EN/UL60950-1 certified, and are suitable for IGBT driver applications.

The RK and RH Series DC/DC-Converter complements RECOM’s industrial range of converters with very high isolations of 3KV and 4kVDC. The extended operating temperature range covering –40 C to +90 C is a standard feature. The converters are IEC/EN/UL60950-1 certified, and are suitable for IGBT driver applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RK-0509S/H
Product Name DC to DC Converter
Output Voltage 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 6A 3.6V 2.5V DC-DC Converter IC - 132-PT5408A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Module
Output Voltage 2.5 volts
Input Voltage 3.6 volts
View Details
2 suppliers
DC-DC Converters - 1226983P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 75 volts
View Details